Lift Products, Inc. MXSA Walkie Stacker MXSA-62

Description
The MXSA manually pushed walkie behind straddle stacker with manual pump up lift is an economic solution for pallet handling applications in which the frequency of lifting is occasional. It can be used in a variety of material handling applications where the capacities are relatively light and the distances being traveled are short. A common application is for the loading and unloading of a couple pallets from a semi-truck but it can also be used as a mobile work positioner and for stacking pallets on top of one another. The manually powered lift can be actuated by pumping the handle similar to the how a standard pallet jack operates. A built-in foot pump is also available and comes standard with the unit. Lowering of the load is accomplished by use of the release lever on the handle. The MXSA features both adjustable forks and adjustable straddle legs, a operator safety screen which provides a barrier between the user and the cylinder, and a 4 bolt pattern on the load casters for exceptional caster life. Entrapped Rollers Rollers for the fork carriage are entrapped within a steel "C" channel providing secure placement of loads. Ergonomic Handle Comfortable handle with "lift", "lower" and "neutral" lever. Pumps up the fork carriage similar to a pallet jack. Foot Pump Forks can be raised by either the foot pump or by pumping the handle, allowing for the operator to decide. Push Handles Dual push handles, located at an ergonomic height, reduce the amount of effort required to transport the load. Standard Features Adjustable forks Adjustable straddle legs Ergonomic handle 3 position control lever Hydraulic pump handle Hydraulic foot pump 4 bolt pattern steer casters Operator safety screen Push handles Entrapped rollers
Description
The MXSA manually pushed walkie behind straddle stacker with manual pump up lift is an economic solution for pallet handling applications in which the frequency of lifting is occasional. It can be used in a variety of material handling applications where the capacities are relatively light and the distances being traveled are short. A common application is for the loading and unloading of a couple pallets from a semi-truck but it can also be used as a mobile work positioner and for stacking pallets on top of one another. The manually powered lift can be actuated by pumping the handle similar to the how a standard pallet jack operates. A built-in foot pump is also available and comes standard with the unit. Lowering of the load is accomplished by use of the release lever on the handle. The MXSA features both adjustable forks and adjustable straddle legs, a operator safety screen which provides a barrier between the user and the cylinder, and a 4 bolt pattern on the load casters for exceptional caster life. Entrapped Rollers Rollers for the fork carriage are entrapped within a steel "C" channel providing secure placement of loads. Ergonomic Handle Comfortable handle with "lift", "lower" and "neutral" lever. Pumps up the fork carriage similar to a pallet jack. Foot Pump Forks can be raised by either the foot pump or by pumping the handle, allowing for the operator to decide. Push Handles Dual push handles, located at an ergonomic height, reduce the amount of effort required to transport the load. Standard Features Adjustable forks Adjustable straddle legs Ergonomic handle 3 position control lever Hydraulic pump handle Hydraulic foot pump 4 bolt pattern steer casters Operator safety screen Push handles Entrapped rollers

Suppliers

Company
Product
Description
Supplier Links
MXSA Walkie Stacker - MXSA-62 - Lift Products, Inc.
Waukesha, WI, United States
MXSA Walkie Stacker
MXSA-62
MXSA Walkie Stacker MXSA-62
The MXSA manually pushed walkie behind straddle stacker with manual pump up lift is an economic solution for pallet handling applications in which the frequency of lifting is occasional. It can be used in a variety of material handling applications where the capacities are relatively light and the distances being traveled are short. A common application is for the loading and unloading of a couple pallets from a semi-truck but it can also be used as a mobile work positioner and for stacking pallets on top of one another. The manually powered lift can be actuated by pumping the handle similar to the how a standard pallet jack operates. A built-in foot pump is also available and comes standard with the unit. Lowering of the load is accomplished by use of the release lever on the handle. The MXSA features both adjustable forks and adjustable straddle legs, a operator safety screen which provides a barrier between the user and the cylinder, and a 4 bolt pattern on the load casters for exceptional caster life. Entrapped Rollers Rollers for the fork carriage are entrapped within a steel "C" channel providing secure placement of loads. Ergonomic Handle Comfortable handle with "lift", "lower" and "neutral" lever. Pumps up the fork carriage similar to a pallet jack. Foot Pump Forks can be raised by either the foot pump or by pumping the handle, allowing for the operator to decide. Push Handles Dual push handles, located at an ergonomic height, reduce the amount of effort required to transport the load. Standard Features Adjustable forks Adjustable straddle legs Ergonomic handle 3 position control lever Hydraulic pump handle Hydraulic foot pump 4 bolt pattern steer casters Operator safety screen Push handles Entrapped rollers

The MXSA manually pushed walkie behind straddle stacker with manual pump up lift is an economic solution for pallet handling applications in which the frequency of lifting is occasional. It can be used in a variety of material handling applications where the capacities are relatively light and the distances being traveled are short. A common application is for the loading and unloading of a couple pallets from a semi-truck but it can also be used as a mobile work positioner and for stacking pallets on top of one another.

The manually powered lift can be actuated by pumping the handle similar to the how a standard pallet jack operates. A built-in foot pump is also available and comes standard with the unit. Lowering of the load is accomplished by use of the release lever on the handle.

The MXSA features both adjustable forks and adjustable straddle legs, a operator safety screen which provides a barrier between the user and the cylinder, and a 4 bolt pattern on the load casters for exceptional caster life.

Entrapped Rollers

Rollers for the fork carriage are entrapped within a steel "C" channel providing secure placement of loads.

Ergonomic Handle

Comfortable handle with "lift", "lower" and "neutral" lever. Pumps up the fork carriage similar to a pallet jack.

Foot Pump

Forks can be raised by either the foot pump or by pumping the handle, allowing for the operator to decide.

Push Handles

Dual push handles, located at an ergonomic height, reduce the amount of effort required to transport the load.

Standard Features

  • Adjustable forks
  • Adjustable straddle legs
  • Ergonomic handle
  • 3 position control lever
  • Hydraulic pump handle
  • Hydraulic foot pump
  • 4 bolt pattern steer casters
  • Operator safety screen
  • Push handles
  • Entrapped rollers
Supplier's Site

Technical Specifications

  Lift Products, Inc.
Product Category Lifts
Product Number MXSA-62
Product Name MXSA Walkie Stacker
Type Stacker / Walkie
Unlock Full Specs
to access all available technical data

Similar Products

Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Telescopic Lifting Column - E23 - Isotech, Inc.
Specs
Capacity 562 lbs (255 kg)
Lift Travel 28 inch (700 mm)
Type Table
View Details
Lift And Manual Turn Table - PM-5536 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 5500 lbs (2494 kg)
Lift Travel 36 inch (914 mm)
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details