The HDDL-16036 is a double long heavy duty lift table designed for handling extended loads with a maximum end load capacity of 8,200 lbs and a certified side load capacity of 12,000 lbs. It has a baseframe size of 30 x 122 inches, a lowered height of 9.75 inches, and a raised height of 45.75 inches with 36 inches of travel. The unit features a 5 HP external motor, a 16,000 lb capacity rating, and an approximate raising speed of 36 seconds. It includes patented platform centering devices, UL-listed control panels, a baked enamel finish, machine-grade cylinders with clear plastic return lines, double wire braid hoses with JIC fittings, and mild steel reservoirs. It conforms to ANSI codes and ISO 9001:2015 standards. The shipping weight is 2,900 lbs.
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | HDDL-16036 |
| Product Name | Double Long Heavy Duty Lift Table |
| Capacity | 16000 lbs (7256 kg) |
| Lift Travel | 36 inch (914 mm) |
| Width | 30 to 54 inch (762 to 1372 mm) |
| Length | 122 to 146 inch (3099 to 3708 mm) |