Lift-All Company, Inc. Winch Strap LIF-121

Description
Winch strap tie downs are used on flatbed trucks and trailers to secure loads and prevent damage from shifting while in transit. A winch is used to pull the strap tight until there is enough tension to secure the load. Made of lightweight and flexible polyester webbing that will not damage cargo. . LIF-121 is a winch strap that has a Triangle end fitting with a 5000 lbs working load limit.
Description
Winch strap tie downs are used on flatbed trucks and trailers to secure loads and prevent damage from shifting while in transit. A winch is used to pull the strap tight until there is enough tension to secure the load. Made of lightweight and flexible polyester webbing that will not damage cargo. . LIF-121 is a winch strap that has a Triangle end fitting with a 5000 lbs working load limit.

Suppliers

Company
Product
Description
Supplier Links
Winch Strap - LIF-121 - Reid Supply
Norton Shores, MI, United States
Winch Strap
LIF-121
Winch Strap LIF-121
Winch strap tie downs are used on flatbed trucks and trailers to secure loads and prevent damage from shifting while in transit. A winch is used to pull the strap tight until there is enough tension to secure the load. Made of lightweight and flexible polyester webbing that will not damage cargo. . LIF-121 is a winch strap that has a Triangle end fitting with a 5000 lbs working load limit.

Winch strap tie downs are used on flatbed trucks and trailers to secure loads and prevent damage from shifting while in transit. A winch is used to pull the strap tight until there is enough tension to secure the load. Made of lightweight and flexible polyester webbing that will not damage cargo.


. LIF-121 is a winch strap that has a Triangle end fitting with a 5000 lbs working load limit.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tie Down Straps
Product Number LIF-121
Product Name Winch Strap
Length 324 inch (8230 mm)
Width 4 inch (102 mm)
Working Load 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lashing Claw Forankra VL500 Length 4 - 701300402200180 - Certex UK
Specs
Width 1.97 inch (50 mm)
Working Load 44.96 lbs (20.39 kg)
Type Ratchet Strap
View Details
Fixing Straps - 2892007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 14.88 inch (378 mm)
Width 0.1890 inch (4.8 mm)
View Details
1” x 15’ Ratchet Tie Down Assembly w/ Flat Hooks - 1X15RTDFHC - Murphy Industrial Products Inc.
Specs
Length 180 inch (4572 mm)
Width 1 inch (25.4 mm)
Working Load 1300 lbs (590 kg)
View Details
10
Specs
Length 10 inch (254 mm)
Type Bungee Cord
Strap Material Rubber
View Details