LICAP Technologies, Inc. Supercapacitors/Ultracapacitors SM0165-054-ATH

Description
The 54V, 165F ultracapacitor module contains 18 of the 3.0V, 3000F ultracapacitor cells in series. The module housing is a durable aluminum case with heat dissipation capability and an IP65 rating. Temperature monitor, voltage monitor and voltage management is included. Applications Wind Turbine Pitch Control System UPS System Peak Load Shaving Small Engine Start AGV Features and Advantages One Million Cycle Life Wide Operating Temperature Range -40 C to +65 C High Power Density Compact Size, Light Weight
Request a Quote Datasheet
Description
The 54V, 165F ultracapacitor module contains 18 of the 3.0V, 3000F ultracapacitor cells in series. The module housing is a durable aluminum case with heat dissipation capability and an IP65 rating. Temperature monitor, voltage monitor and voltage management is included. Applications Wind Turbine Pitch Control System UPS System Peak Load Shaving Small Engine Start AGV Features and Advantages One Million Cycle Life Wide Operating Temperature Range -40 C to +65 C High Power Density Compact Size, Light Weight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitors/Ultracapacitors - SM0165-054-ATH - Richardson RFPD
Downers Grove, IL, United States
Supercapacitors/Ultracapacitors
SM0165-054-ATH
Supercapacitors/Ultracapacitors SM0165-054-ATH
The 54V, 165F ultracapacitor module contains 18 of the 3.0V, 3000F ultracapacitor cells in series. The module housing is a durable aluminum case with heat dissipation capability and an IP65 rating. Temperature monitor, voltage monitor and voltage management is included. Applications Wind Turbine Pitch Control System UPS System Peak Load Shaving Small Engine Start AGV Features and Advantages One Million Cycle Life Wide Operating Temperature Range -40 C to +65 C High Power Density Compact Size, Light Weight

The 54V, 165F ultracapacitor module contains 18 of the 3.0V, 3000F ultracapacitor cells in series. The module housing is a durable aluminum case with heat dissipation capability and an IP65 rating. Temperature monitor, voltage monitor and voltage management is included.

Applications

  • Wind Turbine Pitch Control System
  • UPS System
  • Peak Load Shaving
  • Small Engine Start
  • AGV

Features and Advantages

  • One Million Cycle Life
  • Wide Operating Temperature Range -40 C to +65 C
  • High Power Density
  • Compact Size, Light Weight
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number SM0165-054-ATH
Product Name Supercapacitors/Ultracapacitors
Capacitance Range 1.65E8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers