LICAP Technologies, Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors SC1200-270-ASC

Description
1200F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.58mOhm 1500 Hrs @ 65°C
Request a Quote Datasheet
Description
1200F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.58mOhm 1500 Hrs @ 65°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 2610-SC1200-270-ASC-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
2610-SC1200-270-ASC-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 2610-SC1200-270-ASC-ND
1200F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.58mOhm 1500 Hrs @ 65°C

1200F (EDLC) Supercapacitor 2.7V Axial, Can - Screw Terminals 0.58mOhm 1500 Hrs @ 65°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - SC1200-270-ASC - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
SC1200-270-ASC
Electric Double Layer Capacitors (EDLC), Supercapacitors SC1200-270-ASC
CAP LITH HYBRID 1200F 2.7V CHAS

CAP LITH HYBRID 1200F 2.7V CHAS

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - SC1200-270-ASC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
SC1200-270-ASC
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors SC1200-270-ASC
CAPACITOR 1200F 0%/20% 2.7V CHAS

CAPACITOR 1200F 0%/20% 2.7V CHAS

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2610-SC1200-270-ASC-ND SC1200-270-ASC SC1200-270-ASC
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
Capacitance Range 1.20E9 microF 1.20E9 microF 1.20E9 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Lead Style Screw Axial; Screw
Mounting Style Chassis Mount Bolt-on; Axial, Can - Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details