Liberty Pumps Shallow Pan Condensate with Safety Switch LCU-SP20S

Description
The LCU-Series Condensate Pumps from Liberty are designed to handle removal of condensate from high efficiency furnaces, A/C equipment, dehumidifiers, ice machines and other applications producing condensate. LCU-Series Features •High impact ABS tank •Wall mounts •Three intake holes •3/8" O.D. outlet •Barbed and threaded discharge connection •Removeable Check valve •Stainless steel shaft •6' power cord with ground •Thermally protected •Fully automatic •Quiet operation
Description
The LCU-Series Condensate Pumps from Liberty are designed to handle removal of condensate from high efficiency furnaces, A/C equipment, dehumidifiers, ice machines and other applications producing condensate. LCU-Series Features •High impact ABS tank •Wall mounts •Three intake holes •3/8" O.D. outlet •Barbed and threaded discharge connection •Removeable Check valve •Stainless steel shaft •6' power cord with ground •Thermally protected •Fully automatic •Quiet operation

Suppliers

Company
Product
Description
Supplier Links
Shallow Pan Condensate with Safety Switch - LCU-SP20S - Liberty Pumps
Bergen, NY, USA
Shallow Pan Condensate with Safety Switch
LCU-SP20S
Shallow Pan Condensate with Safety Switch LCU-SP20S
The LCU-Series Condensate Pumps from Liberty are designed to handle removal of condensate from high efficiency furnaces, A/C equipment, dehumidifiers, ice machines and other applications producing condensate. LCU-Series Features •High impact ABS tank •Wall mounts •Three intake holes •3/8" O.D. outlet •Barbed and threaded discharge connection •Removeable Check valve •Stainless steel shaft •6' power cord with ground •Thermally protected •Fully automatic •Quiet operation

The LCU-Series Condensate Pumps from Liberty are designed to handle removal of condensate from high efficiency furnaces, A/C equipment, dehumidifiers, ice machines and other applications producing condensate.

LCU-Series Features
•High impact ABS tank
•Wall mounts
•Three intake holes
•3/8" O.D. outlet
•Barbed and threaded discharge connection
•Removeable Check valve
•Stainless steel shaft
•6' power cord with ground
•Thermally protected
•Fully automatic
•Quiet operation

Supplier's Site

Technical Specifications

  Liberty Pumps
Product Category Liquid Handling Pumps
Product Number LCU-SP20S
Product Name Shallow Pan Condensate with Safety Switch
Pump Type Condensate Pump
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
Hydraulic Pump - 203602737 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details