Liberty Pumps Cast Iron High Temp Check Valves Hcv150

Description
Heavy Duty Cast Iron Body High-temperature rubber flapper - 200 degrees F 125 PSI rated Vertical or horizontal installation Female NPT connections HCV150 1-1/2" or HCV200 2"
Description
Heavy Duty Cast Iron Body High-temperature rubber flapper - 200 degrees F 125 PSI rated Vertical or horizontal installation Female NPT connections HCV150 1-1/2" or HCV200 2"

Suppliers

Company
Product
Description
Supplier Links
Cast Iron High Temp Check Valves - Hcv150 - Liberty Pumps
Bergen, NY, USA
Cast Iron High Temp Check Valves
Hcv150
Cast Iron High Temp Check Valves Hcv150
Heavy Duty Cast Iron Body High-temperature rubber flapper - 200 degrees F 125 PSI rated Vertical or horizontal installation Female NPT connections HCV150 1-1/2" or HCV200 2"
  • Heavy Duty Cast Iron Body
  • High-temperature rubber flapper - 200 degrees F
  • 125 PSI rated
  • Vertical or horizontal installation
  • Female NPT connections
  • HCV150 1-1/2" or HCV200 2"
Supplier's Site

Technical Specifications

  Liberty Pumps
Product Category Industrial Valves
Product Number Hcv150
Product Name Cast Iron High Temp Check Valves
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Double Block and Bleed Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 psi (14076 m H2O)
View Details
VALVES - BP90-025-PVDF-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Threaded In-Line Check Valves - DFT® Basic-Check® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details