Liberty Pumps 36" x 48" 2 hp Duplex Grinder Package D3648-Series

Description
For residential and commercial applications, the D3648LSG is a complete factory assembled duplex grinder package featuring the LSG200-Series 2 hp Omnivore® grinder pump. All internal brackets, floats, guide-rail base and discharge piping are pre-installed at the factory saving hours of labor at the job site. Features Factory assembled duplex grinder package with 36" X 48" fiberglass basin with anit-flotation collar. Package includes two Omnivore® Grinder Pumps. Pumps feature 2 hp heavy-duty oil filled and thermally protected motor, 208-230 Volt, 1 Phase. 1-1/4" discharge. GR20 guide rail assemblies included. Omnivore® Grinder Pumps with new V-Slice® Cutter Technology: Recessed cutter bolt eliminates wadding and exclusion cleanout slots clears debris from under the cutter. Provides superior cutting with improved shredding performance over radial cutters. V-pattern cutter provides up to 108 alternate cuts per revolution. QuickTree® pre-mounted float system for pump control and alarm AE24H=3 control panel with alarm included NEMA 4X junction box for electrical connections included Stainless steel chain for pump lift-out included Includes Liberty's standard two year limited warranty
Description
For residential and commercial applications, the D3648LSG is a complete factory assembled duplex grinder package featuring the LSG200-Series 2 hp Omnivore® grinder pump. All internal brackets, floats, guide-rail base and discharge piping are pre-installed at the factory saving hours of labor at the job site. Features Factory assembled duplex grinder package with 36" X 48" fiberglass basin with anit-flotation collar. Package includes two Omnivore® Grinder Pumps. Pumps feature 2 hp heavy-duty oil filled and thermally protected motor, 208-230 Volt, 1 Phase. 1-1/4" discharge. GR20 guide rail assemblies included. Omnivore® Grinder Pumps with new V-Slice® Cutter Technology: Recessed cutter bolt eliminates wadding and exclusion cleanout slots clears debris from under the cutter. Provides superior cutting with improved shredding performance over radial cutters. V-pattern cutter provides up to 108 alternate cuts per revolution. QuickTree® pre-mounted float system for pump control and alarm AE24H=3 control panel with alarm included NEMA 4X junction box for electrical connections included Stainless steel chain for pump lift-out included Includes Liberty's standard two year limited warranty

Suppliers

Company
Product
Description
Supplier Links
36
Bergen, NY, USA
36" x 48" 2 hp Duplex Grinder Package
D3648-Series
36" x 48" 2 hp Duplex Grinder Package D3648-Series
For residential and commercial applications, the D3648LSG is a complete factory assembled duplex grinder package featuring the LSG200-Series 2 hp Omnivore® grinder pump. All internal brackets, floats, guide-rail base and discharge piping are pre-installed at the factory saving hours of labor at the job site. Features Factory assembled duplex grinder package with 36" X 48" fiberglass basin with anit-flotation collar. Package includes two Omnivore® Grinder Pumps. Pumps feature 2 hp heavy-duty oil filled and thermally protected motor, 208-230 Volt, 1 Phase. 1-1/4" discharge. GR20 guide rail assemblies included. Omnivore® Grinder Pumps with new V-Slice® Cutter Technology: Recessed cutter bolt eliminates wadding and exclusion cleanout slots clears debris from under the cutter. Provides superior cutting with improved shredding performance over radial cutters. V-pattern cutter provides up to 108 alternate cuts per revolution. QuickTree® pre-mounted float system for pump control and alarm AE24H=3 control panel with alarm included NEMA 4X junction box for electrical connections included Stainless steel chain for pump lift-out included Includes Liberty's standard two year limited warranty

For residential and commercial applications, the D3648LSG is a complete factory assembled duplex grinder package featuring the LSG200-Series 2 hp Omnivore® grinder pump. All internal brackets, floats, guide-rail base and discharge piping are pre-installed at the factory saving hours of labor at the job site.
Features

  • Factory assembled duplex grinder package with 36" X 48" fiberglass basin with anit-flotation collar. Package includes two Omnivore® Grinder Pumps. Pumps feature 2 hp heavy-duty oil filled and thermally protected motor, 208-230 Volt, 1 Phase. 1-1/4" discharge. GR20 guide rail assemblies included.
  • Omnivore® Grinder Pumps with new V-Slice® Cutter Technology: Recessed cutter bolt eliminates wadding and exclusion cleanout slots clears debris from under the cutter. Provides superior cutting with improved shredding performance over radial cutters. V-pattern cutter provides
    up to 108 alternate cuts per revolution.
  • QuickTree® pre-mounted float system for pump control and alarm
  • AE24H=3 control panel with alarm included
  • NEMA 4X junction box for electrical connections included
  • Stainless steel chain for pump lift-out included
  • Includes Liberty's standard two year limited warranty
Supplier's Site

Technical Specifications

  Liberty Pumps
Product Category Liquid Handling Pumps
Product Number D3648-Series
Product Name 36" x 48" 2 hp Duplex Grinder Package
Pump Type Centrifugal Pump; Grinder Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details