Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL BRUSHES
LIBERTY BRUSH MANUFACTURING, LLC
61315LP74 -- 15 INCH - 50/80 GRIT SCRUB BRUSH W/ LP74 LUGS
Liberty Brush Manufacturing, LLC
15 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs
61315LP74
Description
15 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs
Liberty Brush Manufacturing, LLC
Done
Description
15 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs
Suppliers
Company
Product
Description
Supplier Links
Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
15 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs
61315LP74
15 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs
61315LP74
15 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs
15 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs
Supplier's Site
Technical Specifications
Liberty Brush Manufacturing, LLC
Product Category
Industrial Brushes
Product Number
61315LP74
Product Name
15 inch - 50/80 Grit Scrub Brush w/ LP74 Lugs
Specific Product Type / Shape
Scrub / Washout
Unlock Full Specs
to access all available technical data
Similar Products
Norton Abrasives
Full Cable Twist Knot Wire Wheel Brushes
Specs
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
RS Components, Ltd.
Scrubbing Brushes
2874400
Specs
Brush Filament / Fill Material
Natural Bristle / Hair; Specialty Blend / Other; Natural Coco
View Details
Makita USA, Inc.
Wire Brushers, Knot Full Cable Twist Wheel
743214-A
Specs
Specific Product Type / Shape
Disc Brush
Rotary Speed
20000 rpm
Applications
Dry
View Details
Eraser Company, Inc.
E113/F Fine FybRglass® Refills
AA0019
Specs
Specific Product Type / Shape
Other Type / Shape; Eraser; Artist (Detail, Forensic)
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications
Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details