Liberty Brush Manufacturing, LLC 28 inch - 14 S.R. 50/80 Grit Cyl. Scrub Brush 2137828

Description
28 inch - 14 S.R. 50/80 Grit Cyl. Scrub Brush
Description
28 inch - 14 S.R. 50/80 Grit Cyl. Scrub Brush

Suppliers

Company
Product
Description
Supplier Links
28 inch - 14 S.R. 50/80 Grit Cyl. Scrub Brush - 2137828 - Liberty Brush Manufacturing, LLC
Shakopee, MN, USA
28 inch - 14 S.R. 50/80 Grit Cyl. Scrub Brush
2137828
28 inch - 14 S.R. 50/80 Grit Cyl. Scrub Brush 2137828
28 inch - 14 S.R. 50/80 Grit Cyl. Scrub Brush

28 inch - 14 S.R. 50/80 Grit Cyl. Scrub Brush

Supplier's Site

Technical Specifications

  Liberty Brush Manufacturing, LLC
Product Category Industrial Brushes
Product Number 2137828
Product Name 28 inch - 14 S.R. 50/80 Grit Cyl. Scrub Brush
Specific Product Type / Shape Cylinder / Roller Brush; Scrub / Washout
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2009215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.4724 inch (12 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Brushes, Cup - 743102-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 6000 rpm
Applications Dry
View Details
Scrape-n-Scrub - 8726 - Delamo Manufacturing, Inc.
Delamo Manufacturing, Inc.
Specs
Specific Product Type / Shape Scrub / Washout
Applications Floor / Scrubbing Machine
View Details