LI-COR Biosciences CO2 Analyzer LI-820

Description
The LI-820 CO2 Analyzer is a low maintenance, economical gas analyzer designed for continuous monitoring applications. It is an absolute, non-dispersive infrared (NDIR) gas analyzer based upon a single path, dual wavelength, thermostatically controlled infrared detection system. It can be used in a wide range of demanding environmental conditions. Wide CO2 Measurement Range: 0-20,000 ppm Wide Operating Temperature: -20° to +45°C Low Power: Less than 4W after power up Low Noise: Less than 1 ppm of noise @ 370 ppm, with 1 second signal filtering Real Time Corrected Readings: On board sensors measure and correct for changes in cell temperature and pressure User Cleanable Optics: The optical bench can be easily cleaned by the user; simply remove the source and detector headers and swab out the optical path (a cleaning kit is included with the LI-820). This reduces down-time due to contamination, and eliminates the need for factory recalibration.
Datasheet
Description
The LI-820 CO2 Analyzer is a low maintenance, economical gas analyzer designed for continuous monitoring applications. It is an absolute, non-dispersive infrared (NDIR) gas analyzer based upon a single path, dual wavelength, thermostatically controlled infrared detection system. It can be used in a wide range of demanding environmental conditions. Wide CO2 Measurement Range: 0-20,000 ppm Wide Operating Temperature: -20° to +45°C Low Power: Less than 4W after power up Low Noise: Less than 1 ppm of noise @ 370 ppm, with 1 second signal filtering Real Time Corrected Readings: On board sensors measure and correct for changes in cell temperature and pressure User Cleanable Optics: The optical bench can be easily cleaned by the user; simply remove the source and detector headers and swab out the optical path (a cleaning kit is included with the LI-820). This reduces down-time due to contamination, and eliminates the need for factory recalibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO2 Analyzer - LI-820 - LI-COR Biosciences
Lincoln, NE, USA
CO2 Analyzer
LI-820
CO2 Analyzer LI-820
The LI-820 CO2 Analyzer is a low maintenance, economical gas analyzer designed for continuous monitoring applications. It is an absolute, non-dispersive infrared (NDIR) gas analyzer based upon a single path, dual wavelength, thermostatically controlled infrared detection system. It can be used in a wide range of demanding environmental conditions. Wide CO2 Measurement Range: 0-20,000 ppm Wide Operating Temperature: -20° to +45°C Low Power: Less than 4W after power up Low Noise: Less than 1 ppm of noise @ 370 ppm, with 1 second signal filtering Real Time Corrected Readings: On board sensors measure and correct for changes in cell temperature and pressure User Cleanable Optics: The optical bench can be easily cleaned by the user; simply remove the source and detector headers and swab out the optical path (a cleaning kit is included with the LI-820). This reduces down-time due to contamination, and eliminates the need for factory recalibration.

The LI-820 CO2 Analyzer is a low maintenance, economical gas analyzer designed for continuous monitoring applications. It is an absolute, non-dispersive infrared (NDIR) gas analyzer based upon a single path, dual wavelength, thermostatically controlled infrared detection system. It can be used in a wide range of demanding environmental conditions.

  • Wide CO2 Measurement Range: 0-20,000 ppm
  • Wide Operating Temperature: -20° to +45°C
  • Low Power: Less than 4W after power up
  • Low Noise: Less than 1 ppm of noise @ 370 ppm, with 1 second signal filtering
  • Real Time Corrected Readings: On board sensors measure and correct for changes in cell temperature and pressure
  • User Cleanable Optics: The optical bench can be easily cleaned by the user; simply remove the source and detector headers and swab out the optical path (a cleaning kit is included with the LI-820). This reduces down-time due to contamination, and eliminates the need for factory recalibration.
Datasheet

Technical Specifications

  LI-COR Biosciences
Product Category Gas Instruments
Product Number LI-820
Product Name CO2 Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Gas Monitor - General Monitors S5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25 %); SO2; (0-25 ppm, 0-100 ppm)
View Details
GPR-2000 Portable % Oxygen Analyzer User friendly and highly portable for on or off-site measurements -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…1 % to 0…25 % O2)
Display Digital
Features Data Logger; Hazardous Environment
View Details
Multi-component Analyzer System To Accurately Monitor The Composition Of Exhaust Gases - ACF5000 - ABB Measurement & Analytics
Specs
Measurement Type %Volume; Trace
Application Continuous Emissions Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-7ppm, 0-300ppm); CO2; (0-30% by volume); CO; (0-65ppm, 0-3200ppm); Hydrocarbons; (CH4 0-10ppm to 0-280ppm, CH2O 0-15ppm); HCl; (0-15ppm, 0-125ppm); HF; (0-3ppm, 0-7ppm); Methane (CH4) / Natural Gas; (0-10ppm, 0-280ppm); NO; (0-110ppm, 0-1500ppm); NO2; (0-40ppm, 0-300ppm); NxOx; (N20 0-25ppm, 0-500ppm); O2; (0-25% by volume); SO2; (0-25ppm, 0-525ppm); Water Vapor; (0-40% by volume); (VOC)
View Details