LI-COR Biosciences Plant Canopy Analyzer LAI-2200

Description
Non-destructive measurements of Leaf Area Index Calculates mean foliage inclination angle and canopy gap fraction Fast, cost effective measurements On-site evaluation of LAI data For use in a variety of canopy types Leaf Area Index (LAI) is the ratio of foliage area to ground area. The measurement of LAI is of fundamental importance to agricultural and ecological research, as LAI is an indicator of plant growth. LAI directly affects the interception and absorption of light by the canopy and influences the heat balance and evaporation from the landscape. The LAI-2200 calculates the interception of blue light (320-490 nm) at 5 zenith angles from readings taken above and below the canopy. These data are fit to a well-established and scientifically accepted model of radiative transfer in vegetative canopies to compute Leaf Area Index, Mean Tip Angle, and canopy gap fraction. Data can be read live in the field and later processed using the powerful FV2200 software. The FV2200 software provides significant data processing options, including 3 additional inversion methods and ring masking.
Datasheet
Description
Non-destructive measurements of Leaf Area Index Calculates mean foliage inclination angle and canopy gap fraction Fast, cost effective measurements On-site evaluation of LAI data For use in a variety of canopy types Leaf Area Index (LAI) is the ratio of foliage area to ground area. The measurement of LAI is of fundamental importance to agricultural and ecological research, as LAI is an indicator of plant growth. LAI directly affects the interception and absorption of light by the canopy and influences the heat balance and evaporation from the landscape. The LAI-2200 calculates the interception of blue light (320-490 nm) at 5 zenith angles from readings taken above and below the canopy. These data are fit to a well-established and scientifically accepted model of radiative transfer in vegetative canopies to compute Leaf Area Index, Mean Tip Angle, and canopy gap fraction. Data can be read live in the field and later processed using the powerful FV2200 software. The FV2200 software provides significant data processing options, including 3 additional inversion methods and ring masking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plant Canopy Analyzer - LAI-2200 - LI-COR Biosciences
Lincoln, NE, USA
Plant Canopy Analyzer
LAI-2200
Plant Canopy Analyzer LAI-2200
Non-destructive measurements of Leaf Area Index Calculates mean foliage inclination angle and canopy gap fraction Fast, cost effective measurements On-site evaluation of LAI data For use in a variety of canopy types Leaf Area Index (LAI) is the ratio of foliage area to ground area. The measurement of LAI is of fundamental importance to agricultural and ecological research, as LAI is an indicator of plant growth. LAI directly affects the interception and absorption of light by the canopy and influences the heat balance and evaporation from the landscape. The LAI-2200 calculates the interception of blue light (320-490 nm) at 5 zenith angles from readings taken above and below the canopy. These data are fit to a well-established and scientifically accepted model of radiative transfer in vegetative canopies to compute Leaf Area Index, Mean Tip Angle, and canopy gap fraction. Data can be read live in the field and later processed using the powerful FV2200 software. The FV2200 software provides significant data processing options, including 3 additional inversion methods and ring masking.
  • Non-destructive measurements of Leaf Area Index
  • Calculates mean foliage inclination angle and canopy gap fraction
  • Fast, cost effective measurements
  • On-site evaluation of LAI data
  • For use in a variety of canopy types

Leaf Area Index (LAI) is the ratio of foliage area to ground area. The measurement of LAI is of fundamental importance to agricultural and ecological research, as LAI is an indicator of plant growth. LAI directly affects the interception and absorption of light by the canopy and influences the heat balance and evaporation from the landscape.

The LAI-2200 calculates the interception of blue light (320-490 nm) at 5 zenith angles from readings taken above and below the canopy. These data are fit to a well-established and scientifically accepted model of radiative transfer in vegetative canopies to compute Leaf Area Index, Mean Tip Angle, and canopy gap fraction.

Data can be read live in the field and later processed using the powerful FV2200 software. The FV2200 software provides significant data processing options, including 3 additional inversion methods and ring masking.

Datasheet

Technical Specifications

  LI-COR Biosciences
Product Category Lux Meters (Light Meters)
Product Number LAI-2200
Product Name Plant Canopy Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

LED Light Meter - PCE-CRM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux
Illuminance Range 0.0 to 150000 Lux (0.0 to 13935 FC)
Accuracy 2 %
View Details
Luminance and Color Meter - LS-150 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux
Illuminance Range 1.00E-3 to 999900 Lux (9.29E-5 to 92894 FC)
Accuracy 2 %
View Details
Light Meter - 61-686 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Meter Type Lux
Illuminance Range 200000 Lux (18581 FC)
Accuracy 3 %
View Details