TEK200T17 -- 200 WATT U-FRAME SWITCHING POWER SUPPLY
LHV Power200 Watt U-Frame Switching Power SupplyTEK200T17
Description
Product Features:
Universal AC input with Power Factor Correction
Small Size - only 6.80 x 3.80 x 1.50"
100% Burn-in, hi pot tested
Price competitive design
Signals including Enable & DC OK
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
LHV Power
Done
Datasheet
Description
Product Features:
Universal AC input with Power Factor Correction
Small Size - only 6.80 x 3.80 x 1.50"
100% Burn-in, hi pot tested
Price competitive design
Signals including Enable & DC OK
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
Product Features:
Universal AC input with Power Factor Correction
Small Size - only 6.80 x 3.80 x 1.50"
100% Burn-in, hi pot tested
Price competitive design
Signals including Enable & DC OK
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark