LHV Power 150 Watt U-Frame Single Output Switching Power Supply TEK150UPSD

Description
Product Features: Auto-ranging AC input with Power Factor Correction Small Size - only 5 x 3.2 x 1" 150 Watt Operation with 16 cfm airflow 100 Watt Convection Cooled Operation 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK and Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet
Description
Product Features: Auto-ranging AC input with Power Factor Correction Small Size - only 5 x 3.2 x 1" 150 Watt Operation with 16 cfm airflow 100 Watt Convection Cooled Operation 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK and Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 Watt U-Frame Single Output Switching Power Supply - TEK150UPSD - LHV Power
Santee, CA, USA
150 Watt U-Frame Single Output Switching Power Supply
TEK150UPSD
150 Watt U-Frame Single Output Switching Power Supply TEK150UPSD
Product Features: Auto-ranging AC input with Power Factor Correction Small Size - only 5 x 3.2 x 1" 150 Watt Operation with 16 cfm airflow 100 Watt Convection Cooled Operation 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK and Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark

Product Features:

  • Auto-ranging AC input with Power Factor Correction
  • Small Size - only 5 x 3.2 x 1"
  • 150 Watt Operation with 16 cfm airflow
  • 100 Watt Convection Cooled Operation
  • 100% Burn-in, hi pot tested
  • Price competitive design
  • Signals including Enable & DC OK and
  • Auxiliary Fan Output Function
  • EN61000-3-2 /. IEC100-3-2 Compliant
  • Worldwide Safety Approvals
  • EN55022 & FCC Class B Emissions
  • CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number TEK150UPSD
Product Name 150 Watt U-Frame Single Output Switching Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details