TEK150UPSA -- 150 WATT U-FRAME SINGLE OUTPUT SWITCHING POWER SUPPLY
LHV Power150 Watt U-Frame Single Output Switching Power SupplyTEK150UPSA
Description
Product Features:
Auto-ranging AC input with Power Factor Correction
Small Size - only 5 x 3.2 x 1"
150 Watt Operation with 16 cfm airflow
100 Watt Convection Cooled Operation
100% Burn-in, hi pot tested
Price competitive design
Signals including Enable & DC OK and
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
LHV Power
Done
Datasheet
Description
Product Features:
Auto-ranging AC input with Power Factor Correction
Small Size - only 5 x 3.2 x 1"
150 Watt Operation with 16 cfm airflow
100 Watt Convection Cooled Operation
100% Burn-in, hi pot tested
Price competitive design
Signals including Enable & DC OK and
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
150 Watt U-Frame Single Output Switching Power Supply
TEK150UPSA
150 Watt U-Frame Single Output Switching Power Supply
TEK150UPSA
Product Features:
Auto-ranging AC input with Power Factor Correction
Small Size - only 5 x 3.2 x 1"
150 Watt Operation with 16 cfm airflow
100 Watt Convection Cooled Operation
100% Burn-in, hi pot tested
Price competitive design
Signals including Enable & DC OK and
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
Product Features:
Auto-ranging AC input with Power Factor Correction
Small Size - only 5 x 3.2 x 1"
150 Watt Operation with 16 cfm airflow
100 Watt Convection Cooled Operation
100% Burn-in, hi pot tested
Price competitive design
Signals including Enable & DC OK and
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
Datasheet
Technical Specifications
LHV Power
Product Category
Power Supplies
Product Number
TEK150UPSA
Product Name
150 Watt U-Frame Single Output Switching Power Supply