LHV Power 18 Watt Desktop Switching Power Supply STD-18011T-x

Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet Ultra Compact 3.46 x 1.97 x 1.34" Size International Safety Approvals & Class B Emissions
Datasheet
Description
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet Ultra Compact 3.46 x 1.97 x 1.34" Size International Safety Approvals & Class B Emissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18 Watt Desktop Switching Power Supply - STD-18011T-x - LHV Power
Santee, CA, USA
18 Watt Desktop Switching Power Supply
STD-18011T-x
18 Watt Desktop Switching Power Supply STD-18011T-x
Product Features: Desktop Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet Ultra Compact 3.46 x 1.97 x 1.34" Size International Safety Approvals & Class B Emissions

Product Features:

  • Desktop Switching Power Supply
  • CEC Level IV Compliant
  • RoHS / Lead Free Compliant
  • Less than 0.5W No-Load Input Power
  • Universal AC Input (90-264 VAC)
  • UL94V-O Rated Enclosure with 2-Prong IEC-320 / C8 Inlet
  • Ultra Compact 3.46 x 1.97 x 1.34" Size
  • International Safety Approvals & Class B Emissions
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-18011T-x
Product Name 18 Watt Desktop Switching Power Supply
Type DC Power Supply; AC / DC Adapter; Computer Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F)
DC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2332-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details