LHV Power 12.5-20 Watt Single Output Wallmount Switching Power Supply STD-07025U-x

Description
Product Features: Space-Saving Vertical Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.83 X 2.05 X 1.34" International Safety Approvals & Class B Emissions
Datasheet
Description
Product Features: Space-Saving Vertical Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.83 X 2.05 X 1.34" International Safety Approvals & Class B Emissions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.5-20 Watt Single Output Wallmount Switching Power Supply - STD-07025U-x - LHV Power
Santee, CA, USA
12.5-20 Watt Single Output Wallmount Switching Power Supply
STD-07025U-x
12.5-20 Watt Single Output Wallmount Switching Power Supply STD-07025U-x
Product Features: Space-Saving Vertical Wallmount Switching Power Supply CEC Level IV Compliant RoHS / Lead Free Compliant High Efficiency Operation in excess of 85% Less than 0.5W No-Load Input Power Universal AC Input (90-264 VAC) UL94V-O Rated Enclosure Ultra Compact 2.83 X 2.05 X 1.34" International Safety Approvals & Class B Emissions

Product Features:

  • Space-Saving Vertical Wallmount Switching Power Supply
  • CEC Level IV Compliant
  • RoHS / Lead Free Compliant
  • High Efficiency Operation in excess of 85%
  • Less than 0.5W No-Load Input Power
  • Universal AC Input (90-264 VAC)
  • UL94V-O Rated Enclosure
  • Ultra Compact 2.83 X 2.05 X 1.34"
  • International Safety Approvals & Class B Emissions
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-07025U-x
Product Name 12.5-20 Watt Single Output Wallmount Switching Power Supply
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Instrumentation
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details