LHV Power 5 Watt Single Output Wallmount Switching Power Supply STD-05015U-x

Description
Product Features: 100-240VAC Universal Input Single Output to 5-7.5W Regulated Output with Low Ripple Noise Meets Safety Agency Requirements and Complies EMI/EMS Private Label Marking Available Modified and Custom Designs Available 1 Year Warranty Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.
Datasheet
Description
Product Features: 100-240VAC Universal Input Single Output to 5-7.5W Regulated Output with Low Ripple Noise Meets Safety Agency Requirements and Complies EMI/EMS Private Label Marking Available Modified and Custom Designs Available 1 Year Warranty Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Watt Single Output Wallmount Switching Power Supply - STD-05015U-x - LHV Power
Santee, CA, USA
5 Watt Single Output Wallmount Switching Power Supply
STD-05015U-x
5 Watt Single Output Wallmount Switching Power Supply STD-05015U-x
Product Features: 100-240VAC Universal Input Single Output to 5-7.5W Regulated Output with Low Ripple Noise Meets Safety Agency Requirements and Complies EMI/EMS Private Label Marking Available Modified and Custom Designs Available 1 Year Warranty Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.

Product Features:

  • 100-240VAC Universal Input
  • Single Output to 5-7.5W
  • Regulated Output with Low Ripple Noise
  • Meets Safety Agency Requirements and Complies
  • EMI/EMS
  • Private Label Marking Available
  • Modified and Custom Designs Available
  • 1 Year Warranty
  • Green Mode: Meet CEC, Energy Star & ERP Regulations. No Load Power Consumption Less Than 0.5W.
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number STD-05015U-x
Product Name 5 Watt Single Output Wallmount Switching Power Supply
Type DC Power Supply; AC / DC Adapter
Technology Switching Power Supply
Form Factor Wall Mount
Applications Instrumentation
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6946-ea-bt-20080-1000-4u-32165 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
AC DC Converters - Q657-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details