LHV Power 400 Watt U-Frame Single Output Switching Power Supply LV400MU-12T

Description
Product Features: Universal AC input with Power Factor Correction Safety Approved for Medical and industrial Applications Small Size of: Only 8.00 x 5.00 x 1.60”" (U-Frame) Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package) Full Featured Status & Control Signals 50~100% Voltage Margin Range Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet
Description
Product Features: Universal AC input with Power Factor Correction Safety Approved for Medical and industrial Applications Small Size of: Only 8.00 x 5.00 x 1.60”" (U-Frame) Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package) Full Featured Status & Control Signals 50~100% Voltage Margin Range Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Watt U-Frame Single Output Switching Power Supply - LV400MU-12T - LHV Power
Santee, CA, USA
400 Watt U-Frame Single Output Switching Power Supply
LV400MU-12T
400 Watt U-Frame Single Output Switching Power Supply LV400MU-12T
Product Features: Universal AC input with Power Factor Correction Safety Approved for Medical and industrial Applications Small Size of: Only 8.00 x 5.00 x 1.60”" (U-Frame) Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package) Full Featured Status & Control Signals 50~100% Voltage Margin Range Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark

Product Features:

  • Universal AC input with Power Factor Correction
  • Safety Approved for Medical and industrial Applications
  • Small Size of:
  • Only 8.00 x 5.00 x 1.60”" (U-Frame)
  • Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package)
  • Full Featured Status & Control Signals
  • 50~100% Voltage Margin Range
  • Auxiliary Fan Output Function
  • EN61000-3-2 /. IEC100-3-2 Compliant
  • Worldwide Safety Approvals
  • EN55022 & FCC Class B Emissions
  • CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number LV400MU-12T
Product Name 400 Watt U-Frame Single Output Switching Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp060-dhan3-19802 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 5 amps
View Details
AC DC Converters - QPS-20-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input - PFC 3KR-E/110-3U3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Railway Applications
View Details