LV400ME-48BI -- 400 WATT U-FRAME SINGLE OUTPUT SWITCHING POWER SUPPLY
LHV Power400 Watt U-Frame Single Output Switching Power SupplyLV400ME-48BI
Description
Product Features:
Universal AC input with Power Factor Correction
Safety pproved for Medical and industrial Applications
Small Size of:
Only 8.00 x 5.00 x 1.60”" (U-Frame)
Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package)
Full Featured Status & Control Signals
50~100% Voltage Margin Range
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
LHV Power
Done
Datasheet
Description
Product Features:
Universal AC input with Power Factor Correction
Safety pproved for Medical and industrial Applications
Small Size of:
Only 8.00 x 5.00 x 1.60”" (U-Frame)
Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package)
Full Featured Status & Control Signals
50~100% Voltage Margin Range
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
400 Watt U-Frame Single Output Switching Power Supply
LV400ME-48BI
400 Watt U-Frame Single Output Switching Power Supply
LV400ME-48BI
Product Features:
Universal AC input with Power Factor Correction
Safety pproved for Medical and industrial Applications
Small Size of:
Only 8.00 x 5.00 x 1.60”" (U-Frame)
Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package)
Full Featured Status & Control Signals
50~100% Voltage Margin Range
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
Product Features:
Universal AC input with Power Factor Correction
Safety pproved for Medical and industrial Applications
Small Size of:
Only 8.00 x 5.00 x 1.60”" (U-Frame)
Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package)
Full Featured Status & Control Signals
50~100% Voltage Margin Range
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
Datasheet
Technical Specifications
LHV Power
Product Category
Power Supplies
Product Number
LV400ME-48BI
Product Name
400 Watt U-Frame Single Output Switching Power Supply