LHV Power 400 Watt U-Frame Dual Output Switching Power Supply LV400MDE-0524A

Description
Product Features: Universal AC input with Power Factor Correction Safety pproved for Medical and industrial Applications Small Size of: Only 8.00 x 5.00 x 1.60”" (U-Frame) Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package) Full Featured Status & Control Signals 50~100% Voltage Margin Range Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet
Description
Product Features: Universal AC input with Power Factor Correction Safety pproved for Medical and industrial Applications Small Size of: Only 8.00 x 5.00 x 1.60”" (U-Frame) Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package) Full Featured Status & Control Signals 50~100% Voltage Margin Range Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Watt U-Frame Dual Output Switching Power Supply - LV400MDE-0524A - LHV Power
Santee, CA, USA
400 Watt U-Frame Dual Output Switching Power Supply
LV400MDE-0524A
400 Watt U-Frame Dual Output Switching Power Supply LV400MDE-0524A
Product Features: Universal AC input with Power Factor Correction Safety pproved for Medical and industrial Applications Small Size of: Only 8.00 x 5.00 x 1.60”" (U-Frame) Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package) Full Featured Status & Control Signals 50~100% Voltage Margin Range Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark

Product Features:

  • Universal AC input with Power Factor Correction
  • Safety pproved for Medical and industrial Applications
  • Small Size of:
  • Only 8.00 x 5.00 x 1.60”" (U-Frame)
  • Only 9.00 x 5.00 x 1.60” (End-Mount Fan Package)
  • Full Featured Status & Control Signals
  • 50~100% Voltage Margin Range
  • Auxiliary Fan Output Function
  • EN61000-3-2 /. IEC100-3-2 Compliant
  • Worldwide Safety Approvals
  • EN55022 & FCC Class B Emissions
  • CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number LV400MDE-0524A
Product Name 400 Watt U-Frame Dual Output Switching Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC AC Wall Power Adapters - WAU200-600-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Pluggable Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details