LV320F-48 -- 350 WATT U-FRAME SINGLE OUTPUT SWITCHING POWER SUPPLY
LHV Power350 Watt U-Frame Single Output Switching Power SupplyLV320F-48
Description
Product Features:
Universal AC input with Power Factor Correction
Small Size:
Only 6.00 x 4.00 x 1.50" (U-Frame)
Only 7.00 x 4.00 x 1.60” (End-Mount Fan Package)
Only 6.00 x 4.00 x 2.00” (Top-Mount Fan Package)
Optional -40~+75°C Operating Temperature Range
Price competitive design
Signals including Power Good & Fan
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
LHV Power
Done
Datasheet
Description
Product Features:
Universal AC input with Power Factor Correction
Small Size:
Only 6.00 x 4.00 x 1.50" (U-Frame)
Only 7.00 x 4.00 x 1.60” (End-Mount Fan Package)
Only 6.00 x 4.00 x 2.00” (Top-Mount Fan Package)
Optional -40~+75°C Operating Temperature Range
Price competitive design
Signals including Power Good & Fan
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
350 Watt U-Frame Single Output Switching Power Supply
LV320F-48
350 Watt U-Frame Single Output Switching Power Supply
LV320F-48
Product Features:
Universal AC input with Power Factor Correction
Small Size:
Only 6.00 x 4.00 x 1.50" (U-Frame)
Only 7.00 x 4.00 x 1.60” (End-Mount Fan Package)
Only 6.00 x 4.00 x 2.00” (Top-Mount Fan Package)
Optional -40~+75°C Operating Temperature Range
Price competitive design
Signals including Power Good & Fan
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
Product Features:
Universal AC input with Power Factor Correction
Small Size:
Only 6.00 x 4.00 x 1.50" (U-Frame)
Only 7.00 x 4.00 x 1.60” (End-Mount Fan Package)
Only 6.00 x 4.00 x 2.00” (Top-Mount Fan Package)
Optional -40~+75°C Operating Temperature Range
Price competitive design
Signals including Power Good & Fan
Auxiliary Fan Output Function
EN61000-3-2 /. IEC100-3-2 Compliant
Worldwide Safety Approvals
EN55022 & FCC Class B Emissions
CE Mark
Datasheet
Technical Specifications
LHV Power
Product Category
Power Supplies
Product Number
LV320F-48
Product Name
350 Watt U-Frame Single Output Switching Power Supply