LHV Power 350 Watt U-Frame Single Output Switching Power Supply LV320E-28

Description
Product Features: Universal AC input with Power Factor Correction Small Size: Only 6.00 x 4.00 x 1.50" (U-Frame) Only 7.00 x 4.00 x 1.60” (End-Mount Fan Package) Only 6.00 x 4.00 x 2.00” (Top-Mount Fan Package) Optional -40~+75°C Operating Temperature Range Price competitive design Signals including Power Good & Fan Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet
Description
Product Features: Universal AC input with Power Factor Correction Small Size: Only 6.00 x 4.00 x 1.50" (U-Frame) Only 7.00 x 4.00 x 1.60” (End-Mount Fan Package) Only 6.00 x 4.00 x 2.00” (Top-Mount Fan Package) Optional -40~+75°C Operating Temperature Range Price competitive design Signals including Power Good & Fan Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
350 Watt U-Frame Single Output Switching Power Supply - LV320E-28 - LHV Power
Santee, CA, USA
350 Watt U-Frame Single Output Switching Power Supply
LV320E-28
350 Watt U-Frame Single Output Switching Power Supply LV320E-28
Product Features: Universal AC input with Power Factor Correction Small Size: Only 6.00 x 4.00 x 1.50" (U-Frame) Only 7.00 x 4.00 x 1.60” (End-Mount Fan Package) Only 6.00 x 4.00 x 2.00” (Top-Mount Fan Package) Optional -40~+75°C Operating Temperature Range Price competitive design Signals including Power Good & Fan Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark

Product Features:

  • Universal AC input with Power Factor Correction
  • Small Size:
  • Only 6.00 x 4.00 x 1.50" (U-Frame)
  • Only 7.00 x 4.00 x 1.60” (End-Mount Fan Package)
  • Only 6.00 x 4.00 x 2.00” (Top-Mount Fan Package)
  • Optional -40~+75°C Operating Temperature Range
  • Price competitive design
  • Signals including Power Good & Fan
  • Auxiliary Fan Output Function
  • EN61000-3-2 /. IEC100-3-2 Compliant
  • Worldwide Safety Approvals
  • EN55022 & FCC Class B Emissions
  • CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number LV320E-28
Product Name 350 Watt U-Frame Single Output Switching Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details