LHV Power 350 Watt U-Frame Single Output Switching Power Supply LV320E-18

Description
Product Features: Universal AC input with Power Factor Correction Small Size: Only 6.00 x 4.00 x 1.50" (U-Frame) Only 7.00 x 4.00 x 1.60” (End-Mount Fan Package) Only 6.00 x 4.00 x 2.00” (Top-Mount Fan Package) Optional -40~+75°C Operating Temperature Range Price competitive design Signals including Power Good & Fan Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet
Description
Product Features: Universal AC input with Power Factor Correction Small Size: Only 6.00 x 4.00 x 1.50" (U-Frame) Only 7.00 x 4.00 x 1.60” (End-Mount Fan Package) Only 6.00 x 4.00 x 2.00” (Top-Mount Fan Package) Optional -40~+75°C Operating Temperature Range Price competitive design Signals including Power Good & Fan Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
350 Watt U-Frame Single Output Switching Power Supply - LV320E-18 - LHV Power
Santee, CA, USA
350 Watt U-Frame Single Output Switching Power Supply
LV320E-18
350 Watt U-Frame Single Output Switching Power Supply LV320E-18
Product Features: Universal AC input with Power Factor Correction Small Size: Only 6.00 x 4.00 x 1.50" (U-Frame) Only 7.00 x 4.00 x 1.60” (End-Mount Fan Package) Only 6.00 x 4.00 x 2.00” (Top-Mount Fan Package) Optional -40~+75°C Operating Temperature Range Price competitive design Signals including Power Good & Fan Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark

Product Features:

  • Universal AC input with Power Factor Correction
  • Small Size:
  • Only 6.00 x 4.00 x 1.50" (U-Frame)
  • Only 7.00 x 4.00 x 1.60” (End-Mount Fan Package)
  • Only 6.00 x 4.00 x 2.00” (Top-Mount Fan Package)
  • Optional -40~+75°C Operating Temperature Range
  • Price competitive design
  • Signals including Power Good & Fan
  • Auxiliary Fan Output Function
  • EN61000-3-2 /. IEC100-3-2 Compliant
  • Worldwide Safety Approvals
  • EN55022 & FCC Class B Emissions
  • CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number LV320E-18
Product Name 350 Watt U-Frame Single Output Switching Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-1395-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details