LHV Power 150 Watt U-Frame Dual Output Switching Power Supply LV150DF-0524

Description
Product Features: Auto-ranging AC input with Power Factor Correction Small Size - only 5 x 3.2 x 1" 150 Watt Operation with 16 cfm airflow 100 Watt Convection Cooled Operation 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK and Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet
Description
Product Features: Auto-ranging AC input with Power Factor Correction Small Size - only 5 x 3.2 x 1" 150 Watt Operation with 16 cfm airflow 100 Watt Convection Cooled Operation 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK and Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 Watt U-Frame Dual Output Switching Power Supply - LV150DF-0524 - LHV Power
Santee, CA, USA
150 Watt U-Frame Dual Output Switching Power Supply
LV150DF-0524
150 Watt U-Frame Dual Output Switching Power Supply LV150DF-0524
Product Features: Auto-ranging AC input with Power Factor Correction Small Size - only 5 x 3.2 x 1" 150 Watt Operation with 16 cfm airflow 100 Watt Convection Cooled Operation 100% Burn-in, hi pot tested Price competitive design Signals including Enable & DC OK and Auxiliary Fan Output Function EN61000-3-2 /. IEC100-3-2 Compliant Worldwide Safety Approvals EN55022 & FCC Class B Emissions CE Mark

Product Features:

  • Auto-ranging AC input with Power Factor Correction
  • Small Size - only 5 x 3.2 x 1"
  • 150 Watt Operation with 16 cfm airflow
  • 100 Watt Convection Cooled Operation
  • 100% Burn-in, hi pot tested
  • Price competitive design
  • Signals including Enable & DC OK and
  • Auxiliary Fan Output Function
  • EN61000-3-2 /. IEC100-3-2 Compliant
  • Worldwide Safety Approvals
  • EN55022 & FCC Class B Emissions
  • CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number LV150DF-0524
Product Name 150 Watt U-Frame Dual Output Switching Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6963-ea-bt-22000-40-4u-wc-32182 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
18W Desktop Power Supply, Single Output - QADA-18 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 10.0 to 9.0 volts
View Details
50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras - CSI 50-D1  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details