LHV Power 800 Watt Open-Frame Power Supply HTK800-54

Description
Product Features: 800 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet
Description
Product Features: 800 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
800 Watt Open-Frame Power Supply - HTK800-54 - LHV Power
Santee, CA, USA
800 Watt Open-Frame Power Supply
HTK800-54
800 Watt Open-Frame Power Supply HTK800-54
Product Features: 800 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark

Product Features:

  • 800 Watt Single Output Switcher
  • Universal AC Input with Active PFC
  • Full-Featured Status & Control Signals
  • Measures only 7.87 x 4.13 x 2.19"
  • Multiple Output Connector Options:
  • Quick-Connect / Molex Connections
  • Terminal Block Connections
  • Euro Strip Connections
  • 700k hours MTBF per Belcore SR-332
  • International Safety Approvals & CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number HTK800-54
Product Name 800 Watt Open-Frame Power Supply
Type DC Power Supply; High Voltage; Laser Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature); Open Frame (optional feature)
Applications Instrumentation, Telecommunications, Testing Equipment, OEM Systems
Features Adjustable Voltage; Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details