LHV Power 600 Watt Open-Frame Power Supply HTK600-05

Description
Product Features: 600 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet
Description
Product Features: 600 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 Watt Open-Frame Power Supply - HTK600-05 - LHV Power
Santee, CA, USA
600 Watt Open-Frame Power Supply
HTK600-05
600 Watt Open-Frame Power Supply HTK600-05
Product Features: 600 Watt Single Output Switcher Universal AC Input with Active PFC Full-Featured Status & Control Signals Measures only 7.87 x 4.13 x 2.19" Multiple Output Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark

Product Features:

  • 600 Watt Single Output Switcher
  • Universal AC Input with Active PFC
  • Full-Featured Status & Control Signals
  • Measures only 7.87 x 4.13 x 2.19"
  • Multiple Output Connector Options:
  • Quick-Connect / Molex Connections
  • Terminal Block Connections
  • Euro Strip Connections
  • 700k hours MTBF per Belcore SR-332
  • International Safety Approvals & CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number HTK600-05
Product Name 600 Watt Open-Frame Power Supply
Type DC Power Supply; High Voltage; Laser Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature); Open Frame (optional feature)
Applications Instrumentation, Telecommunications, Testing Equipment, OEM Systems
Features Adjustable Voltage; Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / Desktop Programmable DC Power - ea-psi-9200-15-dt-29598 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 200.0 volts
View Details
AC DC Desktop, Wall Power Adapters - Q981-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input - PFC 3KR-E/110-3U3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Railway Applications
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details