LHV Power 400 Watt Open-Frame Power Supply HTK400-48

Description
Product Features: 400 Watt Single Output Switcher Universal AC Input with Active PFC Measures only 6.70 x 3.70 x 1.69" Full-Featured Status & Control Signals Multiple Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet
Description
Product Features: 400 Watt Single Output Switcher Universal AC Input with Active PFC Measures only 6.70 x 3.70 x 1.69" Full-Featured Status & Control Signals Multiple Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400 Watt Open-Frame Power Supply - HTK400-48 - LHV Power
Santee, CA, USA
400 Watt Open-Frame Power Supply
HTK400-48
400 Watt Open-Frame Power Supply HTK400-48
Product Features: 400 Watt Single Output Switcher Universal AC Input with Active PFC Measures only 6.70 x 3.70 x 1.69" Full-Featured Status & Control Signals Multiple Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark

Product Features:

  • 400 Watt Single Output Switcher
  • Universal AC Input with Active PFC
  • Measures only 6.70 x 3.70 x 1.69"
  • Full-Featured Status & Control Signals
  • Multiple Connector Options:
  • Quick-Connect / Molex Connections
  • Terminal Block Connections
  • Euro Strip Connections
  • 700k hours MTBF per Belcore SR-332
  • International Safety Approvals & CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number HTK400-48
Product Name 400 Watt Open-Frame Power Supply
Type DC Power Supply; High Voltage; Laser Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature); Open Frame (optional feature)
Applications Instrumentation, Telecommunications, Testing Equipment, OEM Systems
Features Adjustable Voltage; Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

45.6 to 50.4 Volt (V) Adjustable Output Voltage Range AEU 65 Series Switch Mode Power Supply - AEU65-480 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details