LHV Power 300 Watt Open-Frame Power Supply HTK300-30

Description
Product Features: 300 Watt Single Output Switcher Universal AC Input with Active PFC Measures only 6.70 x 3.70 x 1.69" Full-Featured Status & Control Signals Multiple Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet
Description
Product Features: 300 Watt Single Output Switcher Universal AC Input with Active PFC Measures only 6.70 x 3.70 x 1.69" Full-Featured Status & Control Signals Multiple Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 Watt Open-Frame Power Supply - HTK300-30 - LHV Power
Santee, CA, USA
300 Watt Open-Frame Power Supply
HTK300-30
300 Watt Open-Frame Power Supply HTK300-30
Product Features: 300 Watt Single Output Switcher Universal AC Input with Active PFC Measures only 6.70 x 3.70 x 1.69" Full-Featured Status & Control Signals Multiple Connector Options: Quick-Connect / Molex Connections Terminal Block Connections Euro Strip Connections 700k hours MTBF per Belcore SR-332 International Safety Approvals & CE Mark

Product Features:

  • 300 Watt Single Output Switcher
  • Universal AC Input with Active PFC
  • Measures only 6.70 x 3.70 x 1.69"
  • Full-Featured Status & Control Signals
  • Multiple Connector Options:
  • Quick-Connect / Molex Connections
  • Terminal Block Connections
  • Euro Strip Connections
  • 700k hours MTBF per Belcore SR-332
  • International Safety Approvals & CE Mark
Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number HTK300-30
Product Name 300 Watt Open-Frame Power Supply
Type DC Power Supply; High Voltage; Laser Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature); Open Frame (optional feature)
Applications Instrumentation, Telecommunications, Testing Equipment, OEM Systems
Features Adjustable Voltage; Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

AC AC Wall Power Adapters - 237-2198-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details