LHV Power Miniature High Voltage DC/DC Converter Module GMA-24-1K5

Description
Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to customers’ equipment as a component. The unregulated output is proportional to the input voltage. Alternatively external feedback control loops can be added to provide regulated outputs. These high voltage power supplies are vacuum encapsulated in an ABS case to ensure maximum reliability and safety. Standard GMA models are three pin devices which provide a common 0V for input and output. All models are available with a range of input and output voltages, with either positive or negative output. Product Features: PCB Mounting Small size Outputs up to 3kV 1.5 Watt continuous Positive or negative outputs Output proportional to input No minimum load requirements Input polarity protected Open and short circuit protected CE Marked (LVD) RoHS compliant Applications: Ink jet printing Electrostatic precipitation Geiger-Muller tubes Photomultiplier tubes Electron beam deflection and focussing General purpose
Datasheet
Description
Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to customers’ equipment as a component. The unregulated output is proportional to the input voltage. Alternatively external feedback control loops can be added to provide regulated outputs. These high voltage power supplies are vacuum encapsulated in an ABS case to ensure maximum reliability and safety. Standard GMA models are three pin devices which provide a common 0V for input and output. All models are available with a range of input and output voltages, with either positive or negative output. Product Features: PCB Mounting Small size Outputs up to 3kV 1.5 Watt continuous Positive or negative outputs Output proportional to input No minimum load requirements Input polarity protected Open and short circuit protected CE Marked (LVD) RoHS compliant Applications: Ink jet printing Electrostatic precipitation Geiger-Muller tubes Photomultiplier tubes Electron beam deflection and focussing General purpose
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature High Voltage DC/DC Converter Module - GMA-24-1K5 - LHV Power
Santee, CA, USA
Miniature High Voltage DC/DC Converter Module
GMA-24-1K5
Miniature High Voltage DC/DC Converter Module GMA-24-1K5
Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to customers’ equipment as a component. The unregulated output is proportional to the input voltage. Alternatively external feedback control loops can be added to provide regulated outputs. These high voltage power supplies are vacuum encapsulated in an ABS case to ensure maximum reliability and safety. Standard GMA models are three pin devices which provide a common 0V for input and output. All models are available with a range of input and output voltages, with either positive or negative output. Product Features: PCB Mounting Small size Outputs up to 3kV 1.5 Watt continuous Positive or negative outputs Output proportional to input No minimum load requirements Input polarity protected Open and short circuit protected CE Marked (LVD) RoHS compliant Applications: Ink jet printing Electrostatic precipitation Geiger-Muller tubes Photomultiplier tubes Electron beam deflection and focussing General purpose

Description:

The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to customers’ equipment as a component.

The unregulated output is proportional to the input voltage. Alternatively external feedback control loops can be added to provide regulated outputs. These high voltage power supplies are vacuum encapsulated in an ABS case to ensure maximum reliability and safety. Standard GMA models are three pin devices which provide a common 0V for input and output. All models are available with a range of input and output voltages, with either positive or negative output.

Product Features:

  • PCB Mounting
  • Small size
  • Outputs up to 3kV
  • 1.5 Watt continuous
  • Positive or negative outputs
  • Output proportional to input
  • No minimum load requirements
  • Input polarity protected
  • Open and short circuit protected
  • CE Marked (LVD)
  • RoHS compliant

Applications:

  • Ink jet printing
  • Electrostatic precipitation
  • Geiger-Muller tubes
  • Photomultiplier tubes
  • Electron beam deflection and focussing
  • General purpose
Supplier's Site Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number GMA-24-1K5
Product Name Miniature High Voltage DC/DC Converter Module
Type DC-DC Converter; High Voltage
Form Factor Board Mount
Applications Ink Jet Printers, Geiger-Muller Tubes
Features Adjustable Voltage
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details