Description:
The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to customers’ equipment as a component.
The unregulated output is proportional to the input voltage. Alternatively external feedback control loops can be added to provide regulated outputs. These high voltage power supplies are vacuum encapsulated in an ABS case to ensure maximum reliability and safety. Standard GMA models are three pin devices which provide a common 0V for input and output. All models are available with a range of input and output voltages, with either positive or negative output.
Product Features:
PCB Mounting
Small size
Outputs up to 3kV
1.5 Watt continuous
Positive or negative outputs
Output proportional to input
No minimum load requirements
Input polarity protected
Open and short circuit protected
CE Marked (LVD)
RoHS compliant
Applications:
Ink jet printing
Electrostatic precipitation
Geiger-Muller tubes
Photomultiplier tubes
Electron beam deflection and focussing
General purpose
Description:
The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to customers’ equipment as a component.
The unregulated output is proportional to the input voltage. Alternatively external feedback control loops can be added to provide regulated outputs. These high voltage power supplies are vacuum encapsulated in an ABS case to ensure maximum reliability and safety. Standard GMA models are three pin devices which provide a common 0V for input and output. All models are available with a range of input and output voltages, with either positive or negative output.
Product Features:
- PCB Mounting
- Small size
- Outputs up to 3kV
- 1.5 Watt continuous
- Positive or negative outputs
- Output proportional to input
- No minimum load requirements
- Input polarity protected
- Open and short circuit protected
- CE Marked (LVD)
- RoHS compliant
Applications:
- Ink jet printing
- Electrostatic precipitation
- Geiger-Muller tubes
- Photomultiplier tubes
- Electron beam deflection and focussing
- General purpose