LHV Power Precision High Voltage DC/DC Converter Module E05

Description
Description: The LHV Power E-Series miniature precision high voltage power supplies offer 5 Watts of high voltage power in a package just 4.5 cubic inches. These units are available in one of two input voltage ranges: 11.5 to +15 VDC or +22 to +32 VDC. The output offers Voltage adjust and enable functions with both voltage and current monitoring signals. The LHV Power E-Series high voltage dc/dc converters are fully encapsulated in UL approved, RTV potting material, and packaged in an anodized aluminium case which provides electrostatic shielding. E-Series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: 5 Watt output <0.01% Line and load regulation Low temperature coefficient Low ripple and 1/F noise Compact size Remote adjust option Remote enable Remote voltage and current monitoring Application: Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological Fluids Spectroscopy Scintillation counters Electrostatic lenses (SEMs, STMs)
Datasheet
Description
Description: The LHV Power E-Series miniature precision high voltage power supplies offer 5 Watts of high voltage power in a package just 4.5 cubic inches. These units are available in one of two input voltage ranges: 11.5 to +15 VDC or +22 to +32 VDC. The output offers Voltage adjust and enable functions with both voltage and current monitoring signals. The LHV Power E-Series high voltage dc/dc converters are fully encapsulated in UL approved, RTV potting material, and packaged in an anodized aluminium case which provides electrostatic shielding. E-Series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: 5 Watt output <0.01% Line and load regulation Low temperature coefficient Low ripple and 1/F noise Compact size Remote adjust option Remote enable Remote voltage and current monitoring Application: Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological Fluids Spectroscopy Scintillation counters Electrostatic lenses (SEMs, STMs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision High Voltage DC/DC Converter Module - E05 - LHV Power
Santee, CA, USA
Precision High Voltage DC/DC Converter Module
E05
Precision High Voltage DC/DC Converter Module E05
Description: The LHV Power E-Series miniature precision high voltage power supplies offer 5 Watts of high voltage power in a package just 4.5 cubic inches. These units are available in one of two input voltage ranges: 11.5 to +15 VDC or +22 to +32 VDC. The output offers Voltage adjust and enable functions with both voltage and current monitoring signals. The LHV Power E-Series high voltage dc/dc converters are fully encapsulated in UL approved, RTV potting material, and packaged in an anodized aluminium case which provides electrostatic shielding. E-Series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: 5 Watt output <0.01% Line and load regulation Low temperature coefficient Low ripple and 1/F noise Compact size Remote adjust option Remote enable Remote voltage and current monitoring Application: Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological Fluids Spectroscopy Scintillation counters Electrostatic lenses (SEMs, STMs)

Description:

The LHV Power E-Series miniature precision high voltage power supplies offer 5 Watts of high voltage power in a package just 4.5 cubic inches. These units are available in one of two input voltage ranges: 11.5 to +15 VDC or +22 to +32 VDC. The output offers Voltage adjust and enable functions with both voltage and current monitoring signals.
The LHV Power E-Series high voltage dc/dc converters are fully encapsulated in UL approved, RTV potting material, and packaged in an anodized aluminium case which provides electrostatic shielding. E-Series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship.

Product Features:

  • 5 Watt output
  • <0.01% Line and load regulation
  • Low temperature coefficient
  • Low ripple and 1/F noise
  • Compact size
  • Remote adjust option
  • Remote enable
  • Remote voltage and current monitoring

Application:

  • Ultrasonic transducers
  • Gamma cameras
  • Electron beam deflection
  • Electrorheological Fluids
  • Spectroscopy
  • Scintillation counters
  • Electrostatic lenses (SEMs, STMs)
Supplier's Site Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number E05
Product Name Precision High Voltage DC/DC Converter Module
Type DC-DC Converter; High Voltage
Applications Instrumentation, Gamma Cameras, Spectroscopy
Features Adjustable Voltage
Operating Temperature 0 to 50 C (32 to 122 F)
DC Output Voltage 0.0 to 500.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2183-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details