LHV Power Precision High Voltage DC/DC Converter Module D30

Description
Description: The LHV Power D-series precision high voltage power supplies offer 10 Watts of high voltage power in a package just 8 cubic inches. They are intended to be designed into customers equipment as a component. These units are available in one of two input voltage ranges: +11.5 to +15 VDC or +22 to +32 VDC Voltage Monitor and Current Monitor functions. The LHV Power D-series high voltage dc/dc converters are fully encapsulated in UL approved RTV potting material, and packaged in an anodized aluminum case which provides electrostatic shielding. D-series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: 10 Watt output <0.01% Line and load regulation Low temperature coefficient Low ripple and 1/F noise Compact size Remote adjust (fast adjust optional) Remote enable Remote voltage and current monitoring Application: Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological Fluids Spectroscopy Scintillation counters Electrostatic lenses (SEMs, STMs)
Datasheet
Description
Description: The LHV Power D-series precision high voltage power supplies offer 10 Watts of high voltage power in a package just 8 cubic inches. They are intended to be designed into customers equipment as a component. These units are available in one of two input voltage ranges: +11.5 to +15 VDC or +22 to +32 VDC Voltage Monitor and Current Monitor functions. The LHV Power D-series high voltage dc/dc converters are fully encapsulated in UL approved RTV potting material, and packaged in an anodized aluminum case which provides electrostatic shielding. D-series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: 10 Watt output <0.01% Line and load regulation Low temperature coefficient Low ripple and 1/F noise Compact size Remote adjust (fast adjust optional) Remote enable Remote voltage and current monitoring Application: Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological Fluids Spectroscopy Scintillation counters Electrostatic lenses (SEMs, STMs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision High Voltage DC/DC Converter Module - D30 - LHV Power
Santee, CA, USA
Precision High Voltage DC/DC Converter Module
D30
Precision High Voltage DC/DC Converter Module D30
Description: The LHV Power D-series precision high voltage power supplies offer 10 Watts of high voltage power in a package just 8 cubic inches. They are intended to be designed into customers equipment as a component. These units are available in one of two input voltage ranges: +11.5 to +15 VDC or +22 to +32 VDC Voltage Monitor and Current Monitor functions. The LHV Power D-series high voltage dc/dc converters are fully encapsulated in UL approved RTV potting material, and packaged in an anodized aluminum case which provides electrostatic shielding. D-series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship. Product Features: 10 Watt output <0.01% Line and load regulation Low temperature coefficient Low ripple and 1/F noise Compact size Remote adjust (fast adjust optional) Remote enable Remote voltage and current monitoring Application: Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological Fluids Spectroscopy Scintillation counters Electrostatic lenses (SEMs, STMs)

Description:

The LHV Power D-series precision high voltage power supplies offer 10 Watts of high voltage power in a package just 8 cubic inches. They are intended to be designed into customers equipment as a component. These units are available in one of two input voltage ranges: +11.5 to +15 VDC or +22 to +32 VDC Voltage Monitor and Current Monitor functions. The LHV Power D-series high voltage dc/dc converters are fully encapsulated in UL approved RTV potting material, and packaged in an anodized aluminum case which provides electrostatic shielding. D-series units are 100% tested before shipment, and protected by warranty against defects in material or workmanship.

Product Features:

  • 10 Watt output
  • <0.01% Line and load regulation
  • Low temperature coefficient
  • Low ripple and 1/F noise
  • Compact size
  • Remote adjust (fast adjust optional)
  • Remote enable
  • Remote voltage and current monitoring

Application:

  • Ultrasonic transducers
  • Gamma cameras
  • Electron beam deflection
  • Electrorheological Fluids
  • Spectroscopy
  • Scintillation counters
  • Electrostatic lenses (SEMs, STMs)
Supplier's Site Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number D30
Product Name Precision High Voltage DC/DC Converter Module
Type DC-DC Converter; High Voltage
Applications Instrumentation, Military, Gamma Cameras, Spectroscopy
Features Adjustable Voltage
DC Output Voltage 0.0 to 3000.0 volts
DC Output Current ? to 0.0030 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - hea6934-ea-bt-20010-600-3u-32153 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 10.0 volts
AC Output Current 0.0 to 600 amps
View Details
AC DC Converters - Q648-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details