LHV Power Photo-Multiplier DC/DC Converter Module C1250

Description
The LHV Power C Series High Voltage Power Supply is intended for use with SideWindow and/or Front Window Photomultipliers. These high quality, compact devices can be mounted directly to PMTs such as the 931A and IP28. The C Series are small, low cost solid state power supplies capable of providing-500 to -1250 VDC. The output voltage is controlled by a programming resistance in the range of 0 to 5 k or by a programming voltage in the range of 0 to 4.5 Volts. These devices have an integral voltage-divider network of approximately 5 M , no bypass capacitors, and an integral socket which ts all 28mm (1-1/8”) diameter, 9-stage photomultipliers having small shell submagnal bases. The LHV Power C Series devices feature a very low DC leakage socket for exceptional performance. Models that incorporate a built-in pre-ampli er are available. These units are speci ed by a ‘PA’ designation following the Model Number. The LHV Power C Series high voltage converters are fully encapsulated in UL approved GE RTV627, 100% tested before shipment, and protected by warranty against defects in material or workmanship.
Datasheet
Description
The LHV Power C Series High Voltage Power Supply is intended for use with SideWindow and/or Front Window Photomultipliers. These high quality, compact devices can be mounted directly to PMTs such as the 931A and IP28. The C Series are small, low cost solid state power supplies capable of providing-500 to -1250 VDC. The output voltage is controlled by a programming resistance in the range of 0 to 5 k or by a programming voltage in the range of 0 to 4.5 Volts. These devices have an integral voltage-divider network of approximately 5 M , no bypass capacitors, and an integral socket which ts all 28mm (1-1/8”) diameter, 9-stage photomultipliers having small shell submagnal bases. The LHV Power C Series devices feature a very low DC leakage socket for exceptional performance. Models that incorporate a built-in pre-ampli er are available. These units are speci ed by a ‘PA’ designation following the Model Number. The LHV Power C Series high voltage converters are fully encapsulated in UL approved GE RTV627, 100% tested before shipment, and protected by warranty against defects in material or workmanship.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo-Multiplier DC/DC Converter Module - C1250 - LHV Power
Santee, CA, USA
Photo-Multiplier DC/DC Converter Module
C1250
Photo-Multiplier DC/DC Converter Module C1250
The LHV Power C Series High Voltage Power Supply is intended for use with SideWindow and/or Front Window Photomultipliers. These high quality, compact devices can be mounted directly to PMTs such as the 931A and IP28. The C Series are small, low cost solid state power supplies capable of providing-500 to -1250 VDC. The output voltage is controlled by a programming resistance in the range of 0 to 5 k or by a programming voltage in the range of 0 to 4.5 Volts. These devices have an integral voltage-divider network of approximately 5 M , no bypass capacitors, and an integral socket which ts all 28mm (1-1/8”) diameter, 9-stage photomultipliers having small shell submagnal bases. The LHV Power C Series devices feature a very low DC leakage socket for exceptional performance. Models that incorporate a built-in pre-ampli er are available. These units are speci ed by a ‘PA’ designation following the Model Number. The LHV Power C Series high voltage converters are fully encapsulated in UL approved GE RTV627, 100% tested before shipment, and protected by warranty against defects in material or workmanship.

The LHV Power C Series High Voltage Power Supply is intended for use with SideWindow and/or Front Window Photomultipliers. These high quality, compact devices can be mounted directly to PMTs such as the 931A and IP28. The C Series are small, low cost solid state power supplies capable of providing-500 to -1250 VDC. The output voltage is controlled by a programming resistance in the range of 0 to 5 k or by a programming voltage in the range of 0 to 4.5 Volts. These devices have an integral voltage-divider network of approximately 5 M , no bypass capacitors, and an integral socket which ts all 28mm (1-1/8”) diameter, 9-stage photomultipliers having small shell submagnal bases. The LHV Power C Series devices feature a very low DC leakage socket for exceptional performance. Models that incorporate a built-in pre-ampli er are available. These units are speci ed by a ‘PA’ designation following the Model Number. The LHV Power C Series high voltage converters are fully encapsulated in UL approved GE RTV627, 100% tested before shipment, and protected by warranty against defects in material or workmanship.

Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number C1250
Product Name Photo-Multiplier DC/DC Converter Module
Type DC-DC Converter; High Voltage
Applications Photomultipliers, Spectroscopy
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage -500.0 to -1250.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Linear DC Power Supply - SPD3303C - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details