LHV Power HiFlex Plug and Play DC Power Supply 700 / 1000 Watts

Description
Description: The Hi-Flex Series of modular power supplies consists of two input power chassis that can be configured with a wide selection of 48 DC Output Modules for millions of possible output voltage combinations ranging from 1.5~60VDC. The flexibilit of these products eliminate the need for custom power supplies and the time / costs associated with their development and safety approval processes. Product Features 200 Watt Single Output Modules 100 Watt Triple Output Modules Up to 15 Custom Output Voltages Internal OR’ng Diodes for redundant operation Screw Terminal, Molex or Positronic Connectors >250k Hours MTBF (30°C and Full Load) Minimum Orders configured and shipped same day! Universal AC INput with Acive PFC All outputs trimmable ±10% Full Featured Status & Control Signals including: 5V Standby (300mA) Global Enable / Inhibit Globla DC OK & AC OK Active Current Share (V1) Current Monitor (V1) Remote Sense (V1) Voltage Morgining (Singles) Module Enable / Inhibit
Datasheet
Description
Description: The Hi-Flex Series of modular power supplies consists of two input power chassis that can be configured with a wide selection of 48 DC Output Modules for millions of possible output voltage combinations ranging from 1.5~60VDC. The flexibilit of these products eliminate the need for custom power supplies and the time / costs associated with their development and safety approval processes. Product Features 200 Watt Single Output Modules 100 Watt Triple Output Modules Up to 15 Custom Output Voltages Internal OR’ng Diodes for redundant operation Screw Terminal, Molex or Positronic Connectors >250k Hours MTBF (30°C and Full Load) Minimum Orders configured and shipped same day! Universal AC INput with Acive PFC All outputs trimmable ±10% Full Featured Status & Control Signals including: 5V Standby (300mA) Global Enable / Inhibit Globla DC OK & AC OK Active Current Share (V1) Current Monitor (V1) Remote Sense (V1) Voltage Morgining (Singles) Module Enable / Inhibit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiFlex Plug and Play DC Power Supply - 700 / 1000 Watts - LHV Power
Santee, CA, USA
HiFlex Plug and Play DC Power Supply
700 / 1000 Watts
HiFlex Plug and Play DC Power Supply 700 / 1000 Watts
Description: The Hi-Flex Series of modular power supplies consists of two input power chassis that can be configured with a wide selection of 48 DC Output Modules for millions of possible output voltage combinations ranging from 1.5~60VDC. The flexibilit of these products eliminate the need for custom power supplies and the time / costs associated with their development and safety approval processes. Product Features 200 Watt Single Output Modules 100 Watt Triple Output Modules Up to 15 Custom Output Voltages Internal OR’ng Diodes for redundant operation Screw Terminal, Molex or Positronic Connectors >250k Hours MTBF (30°C and Full Load) Minimum Orders configured and shipped same day! Universal AC INput with Acive PFC All outputs trimmable ±10% Full Featured Status & Control Signals including: 5V Standby (300mA) Global Enable / Inhibit Globla DC OK & AC OK Active Current Share (V1) Current Monitor (V1) Remote Sense (V1) Voltage Morgining (Singles) Module Enable / Inhibit

Description:

The Hi-Flex Series of modular power supplies consists of two input power chassis that can be configured with a wide selection of 48 DC Output Modules for millions of possible output voltage combinations ranging from 1.5~60VDC. The flexibilit of these products eliminate the need for custom power supplies and the time / costs associated with their development and safety approval processes.

Product Features

  • 200 Watt Single Output Modules
  • 100 Watt Triple Output Modules
  • Up to 15 Custom Output Voltages
  • Internal OR’ng Diodes for redundant operation
  • Screw Terminal, Molex or Positronic Connectors
  • >250k Hours MTBF (30°C and Full Load) Minimum
  • Orders configured and shipped same day!
  • Universal AC INput with Acive PFC
  • All outputs trimmable ±10%
  • Full Featured Status & Control Signals including:
    • 5V Standby (300mA)
    • Global Enable / Inhibit
    • Globla DC OK & AC OK
    • Active Current Share (V1)
    • Current Monitor (V1)
    • Remote Sense (V1)
    • Voltage Morgining (Singles)
    • Module Enable / Inhibit
Supplier's Site Datasheet

Technical Specifications

  LHV Power
Product Category Power Supplies
Product Number 700 / 1000 Watts
Product Name HiFlex Plug and Play DC Power Supply
Type DC Power Supply; DC Power System; Medical Power Supply
Technology Switching Power Supply
Applications OEM Systems
Features Hot Swappable; Power Factor Correction
Operating Temperature -20 to 50 C (-4 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details