Description:
The Hi-Flex Series of modular power supplies consists of two input power chassis that can be configured with a wide selection of 48 DC Output Modules for millions of possible output voltage combinations ranging from 1.5~60VDC. The flexibilit of these products eliminate the need for custom power supplies and the time / costs associated with their development and safety approval processes.
Product Features
200 Watt Single Output Modules
100 Watt Triple Output Modules
Up to 15 Custom Output Voltages
Internal OR’ng Diodes for redundant operation
Screw Terminal, Molex or Positronic Connectors
>250k Hours MTBF (30°C and Full Load) Minimum
Orders configured and shipped same day!
Universal AC INput with Acive PFC
All outputs trimmable ±10%
Full Featured Status & Control Signals including:
5V Standby (300mA)
Global Enable / Inhibit
Globla DC OK & AC OK
Active Current Share (V1)
Current Monitor (V1)
Remote Sense (V1)
Voltage Morgining (Singles)
Module Enable / Inhibit
Description:
The Hi-Flex Series of modular power supplies consists of two input power chassis that can be configured with a wide selection of 48 DC Output Modules for millions of possible output voltage combinations ranging from 1.5~60VDC. The flexibilit of these products eliminate the need for custom power supplies and the time / costs associated with their development and safety approval processes.
Product Features
- 200 Watt Single Output Modules
- 100 Watt Triple Output Modules
- Up to 15 Custom Output Voltages
- Internal OR’ng Diodes for redundant operation
- Screw Terminal, Molex or Positronic Connectors
- >250k Hours MTBF (30°C and Full Load) Minimum
- Orders configured and shipped same day!
- Universal AC INput with Acive PFC
- All outputs trimmable ±10%
- Full Featured Status & Control Signals including:
- 5V Standby (300mA)
- Global Enable / Inhibit
- Globla DC OK & AC OK
- Active Current Share (V1)
- Current Monitor (V1)
- Remote Sense (V1)
- Voltage Morgining (Singles)
- Module Enable / Inhibit