LG Chemical of America Inc. Basic Materials & Chemicals PVC

Description
PVC Polyvinyl Chloride Common plastics that can be used for construction materials and daily commodities PVC is one of the most widely used thermoplastics and its properties such as robustness or durability can be changed as necessary according to the types of additives mixed during the processing process. Thanks to these characteristics, PVC is extensively used in a variety of areas from construction materials to household commodities. Product Classification Category Features Applications Straight Resin Excellent surface gloss and transparency Product processing time is shortened because it can absorb plasticizer quickly. Excellent insulation, high purity, non-toxic Calendar, pipe, non-gloss sheet, heat-resistant wire sheath, pressure-resistant hose, etc. Paste Resin Excellent viscosity index Excellent surface gloss and transparency Excellent foaming quality Wallpaper, synthetic leather, interior materials for automobiles, toys, labels, etc. Special Resin Non-glossiness, excellent viscosity modification For modification of plastisol viscosity and surface glossiness
Description
PVC Polyvinyl Chloride Common plastics that can be used for construction materials and daily commodities PVC is one of the most widely used thermoplastics and its properties such as robustness or durability can be changed as necessary according to the types of additives mixed during the processing process. Thanks to these characteristics, PVC is extensively used in a variety of areas from construction materials to household commodities. Product Classification Category Features Applications Straight Resin Excellent surface gloss and transparency Product processing time is shortened because it can absorb plasticizer quickly. Excellent insulation, high purity, non-toxic Calendar, pipe, non-gloss sheet, heat-resistant wire sheath, pressure-resistant hose, etc. Paste Resin Excellent viscosity index Excellent surface gloss and transparency Excellent foaming quality Wallpaper, synthetic leather, interior materials for automobiles, toys, labels, etc. Special Resin Non-glossiness, excellent viscosity modification For modification of plastisol viscosity and surface glossiness

Suppliers

Company
Product
Description
Supplier Links
Basic Materials & Chemicals - PVC - LG Chemical of America Inc.
Englewood Cliffs, NJ, USA
Basic Materials & Chemicals
PVC
Basic Materials & Chemicals PVC
PVC Polyvinyl Chloride Common plastics that can be used for construction materials and daily commodities PVC is one of the most widely used thermoplastics and its properties such as robustness or durability can be changed as necessary according to the types of additives mixed during the processing process. Thanks to these characteristics, PVC is extensively used in a variety of areas from construction materials to household commodities. Product Classification Category Features Applications Straight Resin Excellent surface gloss and transparency Product processing time is shortened because it can absorb plasticizer quickly. Excellent insulation, high purity, non-toxic Calendar, pipe, non-gloss sheet, heat-resistant wire sheath, pressure-resistant hose, etc. Paste Resin Excellent viscosity index Excellent surface gloss and transparency Excellent foaming quality Wallpaper, synthetic leather, interior materials for automobiles, toys, labels, etc. Special Resin Non-glossiness, excellent viscosity modification For modification of plastisol viscosity and surface glossiness

PVC Polyvinyl Chloride

Common plastics that can be used for construction materials and daily commodities

PVC is one of the most widely used thermoplastics and its properties such as robustness or durability can be changed as necessary according to the types of additives mixed during the processing process. Thanks to these characteristics, PVC is extensively used in a variety of areas from construction materials to household commodities.

Product Classification

CategoryFeaturesApplications
Straight Resin
  • Excellent surface gloss and transparency
  • Product processing time is shortened because it can
    absorb plasticizer quickly.
  • Excellent insulation, high purity, non-toxic
Calendar, pipe, non-gloss sheet, heat-resistant wire sheath,
pressure-resistant hose, etc.
Paste Resin
  • Excellent viscosity index
  • Excellent surface gloss and transparency
  • Excellent foaming quality
Wallpaper, synthetic leather, interior materials for automobiles, toys, labels, etc.
Special Resin
  • Non-glossiness, excellent viscosity modification
For modification of plastisol viscosity and surface glossiness
Supplier's Site

Technical Specifications

  LG Chemical of America Inc.
Product Category Polymers and Plastic Resins
Product Number PVC
Product Name Basic Materials & Chemicals
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4160A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
PEEK Polymer Resin - VICTREX® HT P22PF - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details