LG Chemical of America Inc. Basic Materials & Chemicals LDPE

Description
LDPE Low Density Polyethylene The latest advanced high-pressure technology LDPE, which stands for low-density polyethylene, is a synthetic resin which is manufactured by polymerizing ethylene. It is one of the most commonly used plastics in our life. Its excellent processability, flexibility and transparency make it a raw material for transparent films, wire sheaths, and diverse wraps. LG Chem produces LDPE using the latest advanced high-pressure technology. Product Classification Category Features Applications Blow Film molding grade General and pallet shrink packaging film, film products for chopping board and for industrial use, etc. Injection Excellent fluidity, flexibility and transparency Container lids, household goods, powder coating Film Excellent mechanical properties Heavy duty packaging, fertilizer bag, shrink film, packing material for detergents and cosmetics, tube for agricultural irrigation, film for greenhouses and tunnels, general and pallet shrink packaging film, etc. Coating Excellent mechanical properties and chemical resistance Flexible packaging(adhesive layer of multi-layered packaging film, thermal sealing layer that contacts food) Wire Low-density polyethylene Cable insulation(for OC) Foaming Low-density polyethylene Non-crosslinked foam sheet
Description
LDPE Low Density Polyethylene The latest advanced high-pressure technology LDPE, which stands for low-density polyethylene, is a synthetic resin which is manufactured by polymerizing ethylene. It is one of the most commonly used plastics in our life. Its excellent processability, flexibility and transparency make it a raw material for transparent films, wire sheaths, and diverse wraps. LG Chem produces LDPE using the latest advanced high-pressure technology. Product Classification Category Features Applications Blow Film molding grade General and pallet shrink packaging film, film products for chopping board and for industrial use, etc. Injection Excellent fluidity, flexibility and transparency Container lids, household goods, powder coating Film Excellent mechanical properties Heavy duty packaging, fertilizer bag, shrink film, packing material for detergents and cosmetics, tube for agricultural irrigation, film for greenhouses and tunnels, general and pallet shrink packaging film, etc. Coating Excellent mechanical properties and chemical resistance Flexible packaging(adhesive layer of multi-layered packaging film, thermal sealing layer that contacts food) Wire Low-density polyethylene Cable insulation(for OC) Foaming Low-density polyethylene Non-crosslinked foam sheet

Suppliers

Company
Product
Description
Supplier Links
Basic Materials & Chemicals - LDPE - LG Chemical of America Inc.
Englewood Cliffs, NJ, USA
Basic Materials & Chemicals
LDPE
Basic Materials & Chemicals LDPE
LDPE Low Density Polyethylene The latest advanced high-pressure technology LDPE, which stands for low-density polyethylene, is a synthetic resin which is manufactured by polymerizing ethylene. It is one of the most commonly used plastics in our life. Its excellent processability, flexibility and transparency make it a raw material for transparent films, wire sheaths, and diverse wraps. LG Chem produces LDPE using the latest advanced high-pressure technology. Product Classification Category Features Applications Blow Film molding grade General and pallet shrink packaging film, film products for chopping board and for industrial use, etc. Injection Excellent fluidity, flexibility and transparency Container lids, household goods, powder coating Film Excellent mechanical properties Heavy duty packaging, fertilizer bag, shrink film, packing material for detergents and cosmetics, tube for agricultural irrigation, film for greenhouses and tunnels, general and pallet shrink packaging film, etc. Coating Excellent mechanical properties and chemical resistance Flexible packaging(adhesive layer of multi-layered packaging film, thermal sealing layer that contacts food) Wire Low-density polyethylene Cable insulation(for OC) Foaming Low-density polyethylene Non-crosslinked foam sheet

LDPE Low Density Polyethylene

The latest advanced high-pressure technology
LDPE, which stands for low-density polyethylene, is a synthetic resin which is manufactured by polymerizing ethylene. It is one of the most commonly used plastics in our life. Its excellent processability, flexibility and transparency make it a raw material for transparent films, wire sheaths, and diverse wraps. LG Chem produces LDPE using the latest advanced high-pressure technology.

Product Classification

CategoryFeaturesApplications
BlowFilm molding gradeGeneral and pallet shrink packaging film, film products for chopping board and for industrial use, etc.
InjectionExcellent fluidity, flexibility and
transparency
Container lids, household goods, powder coating
FilmExcellent mechanical propertiesHeavy duty packaging, fertilizer bag, shrink film, packing material for detergents and cosmetics,
tube for agricultural irrigation, film for greenhouses and tunnels, general and pallet shrink packaging film, etc.
CoatingExcellent mechanical properties and
chemical resistance
Flexible packaging(adhesive layer of multi-layered packaging film, thermal sealing layer that contacts food)
WireLow-density polyethyleneCable insulation(for OC)
FoamingLow-density polyethyleneNon-crosslinked foam sheet
Supplier's Site

Technical Specifications

  LG Chemical of America Inc.
Product Category Polymers and Plastic Resins
Product Number LDPE
Product Name Basic Materials & Chemicals
Type FilmGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3132 - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9800 psi (67569 KPa)
Elongation 520.0 %
View Details
POLYPROPYLENE (PP) - YELLOW PELLETS (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
PEEK Polymer Resin - VICTREX® 650GL30 - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details