Manufacturer: LG
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017868-0ILNRNF006A
Length: 114.3 mm
Height: 6.35 mm
Weight: 4.535924 g
Width: 76.2 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1017868-0ILNRNF006A |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 0ILNRNF006A |