LexJet Corporation Optically Clear Tape- 1in x 200ft CLRTAPE

Description
LexJet Optically Clear Tape is a 1" optically-clear double-sided application tape designed to lower installation costs and minimize clean-up when applying graphics to the inside of windows. The permanent acrylic adhesive is on the inside of the roll; the removable adhesive is on the outside of the roll. This tape is perfect for projects that require removability from the application surface and strong adhesion to the graphic, such as backlit displays and window graphics.
Description
LexJet Optically Clear Tape is a 1" optically-clear double-sided application tape designed to lower installation costs and minimize clean-up when applying graphics to the inside of windows. The permanent acrylic adhesive is on the inside of the roll; the removable adhesive is on the outside of the roll. This tape is perfect for projects that require removability from the application surface and strong adhesion to the graphic, such as backlit displays and window graphics.

Suppliers

Company
Product
Description
Supplier Links
Optically Clear Tape- 1in x 200ft - CLRTAPE - LexJet Corporation
Sarasota, FL, USA
Optically Clear Tape- 1in x 200ft
CLRTAPE
Optically Clear Tape- 1in x 200ft CLRTAPE
LexJet Optically Clear Tape is a 1" optically-clear double-sided application tape designed to lower installation costs and minimize clean-up when applying graphics to the inside of windows. The permanent acrylic adhesive is on the inside of the roll; the removable adhesive is on the outside of the roll. This tape is perfect for projects that require removability from the application surface and strong adhesion to the graphic, such as backlit displays and window graphics.

LexJet Optically Clear Tape is a 1" optically-clear double-sided application tape designed to lower installation costs and minimize clean-up when applying graphics to the inside of windows. The permanent acrylic adhesive is on the inside of the roll; the removable adhesive is on the outside of the roll. This tape is perfect for projects that require removability from the application surface and strong adhesion to the graphic, such as backlit displays and window graphics.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Adhesive Tapes
Product Number CLRTAPE
Product Name Optically Clear Tape- 1in x 200ft
Type Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Skived PTFE Tape - 204-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Skived PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Sealant Tape - 275442-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Polyimide Discs - KP00500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details