LexJet Corporation Gudy Window- 61in x 200ft 62086

Description
Gudy Window is a water-based mounting adhesive that can be applied to the face of a graphic and then face-mounted on interior windows. Its 1 mil clear polyester carrier has a permanent adhesive on one side and a removable adhesive on the other. It is ideal for bubble-free manual applications and can be easily removed without residue. Partner Gudy Window with LexJet Two-Way Light Block SUV for double sided window graphics. Gudy Window is not 100% optically clear.
Description
Gudy Window is a water-based mounting adhesive that can be applied to the face of a graphic and then face-mounted on interior windows. Its 1 mil clear polyester carrier has a permanent adhesive on one side and a removable adhesive on the other. It is ideal for bubble-free manual applications and can be easily removed without residue. Partner Gudy Window with LexJet Two-Way Light Block SUV for double sided window graphics. Gudy Window is not 100% optically clear.

Suppliers

Company
Product
Description
Supplier Links
Gudy Window- 61in x 200ft - 62086 - LexJet Corporation
Sarasota, FL, USA
Gudy Window- 61in x 200ft
62086
Gudy Window- 61in x 200ft 62086
Gudy Window is a water-based mounting adhesive that can be applied to the face of a graphic and then face-mounted on interior windows. Its 1 mil clear polyester carrier has a permanent adhesive on one side and a removable adhesive on the other. It is ideal for bubble-free manual applications and can be easily removed without residue. Partner Gudy Window with LexJet Two-Way Light Block SUV for double sided window graphics. Gudy Window is not 100% optically clear.

Gudy Window is a water-based mounting adhesive that can be applied to the face of a graphic and then face-mounted on interior windows. Its 1 mil clear polyester carrier has a permanent adhesive on one side and a removable adhesive on the other. It is ideal for bubble-free manual applications and can be easily removed without residue. Partner Gudy Window with LexJet Two-Way Light Block SUV for double sided window graphics. Gudy Window is not 100% optically clear.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Industrial Adhesives
Product Number 62086
Product Name Gudy Window- 61in x 200ft
Type / Form Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Dymax E-MAX 904-SC UV Curing Adhesive Gel Blue 30 mL Syringe - E-MAX 904-GEL-SC 30ML MR S - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 37000 cP
Elongation 170.0 %
View Details
1-Part, Thermally Conductive, Space-Grade Silicone Adhesive, UL Listed - AS1707 - CHT USA Inc.
Specs
Cure / Technology Single Component; Alkoxy
Chemical System Silicone
Features Flame Retardant; Thermally Conductive; UL Rating
View Details
Formulations - Applications - Bonding - React 766 - 376652 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Acrylic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details