Leviton Manufacturing Commercial Grade Toggle Switch CS120-2T

Description
20 Amp, 120/277 Volt, Single Pole Toggle Side Wired Switch. Light Almond Grounding: Grounding Amperage: 20 Amp Voltage: 120/277 Volt HP Rating: 1HP-120V 2HP-240V-277V Max. Amperage: 16 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited
Description
20 Amp, 120/277 Volt, Single Pole Toggle Side Wired Switch. Light Almond Grounding: Grounding Amperage: 20 Amp Voltage: 120/277 Volt HP Rating: 1HP-120V 2HP-240V-277V Max. Amperage: 16 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Toggle Switch - CS120-2T - Leviton Manufacturing
Melville, NY, USA
Commercial Grade Toggle Switch
CS120-2T
Commercial Grade Toggle Switch CS120-2T
20 Amp, 120/277 Volt, Single Pole Toggle Side Wired Switch. Light Almond Grounding: Grounding Amperage: 20 Amp Voltage: 120/277 Volt HP Rating: 1HP-120V 2HP-240V-277V Max. Amperage: 16 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited

20 Amp, 120/277 Volt, Single Pole Toggle Side Wired Switch. Light Almond

Grounding:Grounding
Amperage:20 Amp
Voltage:120/277 Volt
HP Rating:1HP-120V 2HP-240V-277V
Max. Amperage:16 Amp
Termination:Side
Actuator Material:Thermoplastic
Body Material:Thermoplastic
Strap Material:Steel
Color:Light Almond
Standards and Certifications:UL/CSA
Warranty:10 Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Toggle Switches
Product Number CS120-2T
Product Name Commercial Grade Toggle Switch
Switch Type Toggle
Toggle Actuator Flat Rectangular Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 1 Pole
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1437559-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details