Leviton Manufacturing Commercial Grade Toggle Switch CS115-2T

Description
15 Amp, 120/277 Volt. Single Pole Toggle Side wired Switch. Light Almond Grounding: Grounding Amperage: 15 Amp Voltage: 120/277 Volt HP Rating: 1/2HP-120V 2HP-240V-277V Max. Amperage: 12 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited
Description
15 Amp, 120/277 Volt. Single Pole Toggle Side wired Switch. Light Almond Grounding: Grounding Amperage: 15 Amp Voltage: 120/277 Volt HP Rating: 1/2HP-120V 2HP-240V-277V Max. Amperage: 12 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited

Suppliers

Company
Product
Description
Supplier Links
Commercial Grade Toggle Switch - CS115-2T - Leviton Manufacturing
Melville, NY, USA
Commercial Grade Toggle Switch
CS115-2T
Commercial Grade Toggle Switch CS115-2T
15 Amp, 120/277 Volt. Single Pole Toggle Side wired Switch. Light Almond Grounding: Grounding Amperage: 15 Amp Voltage: 120/277 Volt HP Rating: 1/2HP-120V 2HP-240V-277V Max. Amperage: 12 Amp Termination: Side Actuator Material: Thermoplastic Body Material: Thermoplastic Strap Material: Steel Color: Light Almond Standards and Certifications: UL/CSA Warranty: 10 Year Limited

15 Amp, 120/277 Volt. Single Pole Toggle Side wired Switch. Light Almond

Grounding:Grounding
Amperage:15 Amp
Voltage:120/277 Volt
HP Rating:1/2HP-120V 2HP-240V-277V
Max. Amperage:12 Amp
Termination:Side
Actuator Material:Thermoplastic
Body Material:Thermoplastic
Strap Material:Steel
Color:Light Almond
Standards and Certifications:UL/CSA
Warranty:10 Year Limited
Supplier's Site

Technical Specifications

  Leviton Manufacturing
Product Category Toggle Switches
Product Number CS115-2T
Product Name Commercial Grade Toggle Switch
Switch Type Toggle
Toggle Actuator Flat Rectangular Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 1 Pole
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 450-07-4-2-13933-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 361823 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
Current Rating 10 amps
AC Voltage Rating 600 volts
View Details