15 Amp, 120/277 Volt, 3-Way Toggle AC Quiet Switch, Heavy Duty Spec Grade, Grounding, Wire lead 6-Inch Wired - IVORY
| Leviton Manufacturing | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 1242-I |
| Product Name | Commercial Grade Toggle Switch |
| Switch Type | Toggle |
| Toggle Actuator | Flat Bat Shaped Handle |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | 3-Way |