Leuze Electronic Ltd. LUZE Retro-Reflective 50127012

Description
Sensor, Photoelectric, Polarized
Description
Sensor, Photoelectric, Polarized

Suppliers

Company
Product
Description
Supplier Links
LUZE Retro-Reflective - 50127012 - Galco Industrial Electronics
Madison Heights, MI, United States
LUZE Retro-Reflective
50127012
LUZE Retro-Reflective 50127012
Sensor, Photoelectric, Polarized

Sensor, Photoelectric, Polarized

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Proximity Sensors
Product Number 50127012
Product Name LUZE Retro-Reflective
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005420-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2092439 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details