Leuze Electronic Ltd. LUZE Thru Beam 50126545

Description
SLS46C-40.K48, Single beam safety
Description
SLS46C-40.K48, Single beam safety

Suppliers

Company
Product
Description
Supplier Links
LUZE Thru Beam - 50126545 - Galco Industrial Electronics
Madison Heights, MI, United States
LUZE Thru Beam
50126545
LUZE Thru Beam 50126545
SLS46C-40.K48, Single beam safety

SLS46C-40.K48, Single beam safety

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Proximity Sensors
Product Number 50126545
Product Name LUZE Thru Beam
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1072454-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details