Leuze Electronic Ltd. LUZE Diffuse Reflective 50108224

Description
HRTR 8/66-350,5000, Diffuse sensor
Description
HRTR 8/66-350,5000, Diffuse sensor

Suppliers

Company
Product
Description
Supplier Links
LUZE Diffuse Reflective - 50108224 - Galco Industrial Electronics
Madison Heights, MI, United States
LUZE Diffuse Reflective
50108224
LUZE Diffuse Reflective 50108224
HRTR 8/66-350,5000, Diffuse sensor

HRTR 8/66-350,5000, Diffuse sensor

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Proximity Sensors
Product Number 50108224
Product Name LUZE Diffuse Reflective
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000805-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 inch (4 mm)
View Details