Leuze Electronic Ltd. LUZE Diffuse Reflective 50080075

Description
HRT 96M/R-1690-1200-25, Diffuse
Description
HRT 96M/R-1690-1200-25, Diffuse

Suppliers

Company
Product
Description
Supplier Links
LUZE Diffuse Reflective - 50080075 - Galco Industrial Electronics
Madison Heights, MI, United States
LUZE Diffuse Reflective
50080075
LUZE Diffuse Reflective 50080075
HRT 96M/R-1690-1200-25, Diffuse

HRT 96M/R-1690-1200-25, Diffuse

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Proximity Sensors
Product Number 50080075
Product Name LUZE Diffuse Reflective
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity sensor - SIEN-M8NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
RightSight Photosensor - 42EF-B1MPBE-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
View Details
2 suppliers
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details