Leuze Electronic GmbH + Co. KG Photoelectric HRTL 53/66-S8

Description
(50115203), DIFFUSE SENSOR WITH BACKGROUND SUPPRESSION, SPECIAL DESIGN: HYGIENE DESIGN, OPERATING RANGE LIMIT: 0.015 ... 0.4 M, LIGHT SOURCE: LASER, RED, PROTECTION CLASS: 1, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 2 PIECE(S), SWITCHIN. FREE 2 YEAR RADWELL WARRANTY
Description
(50115203), DIFFUSE SENSOR WITH BACKGROUND SUPPRESSION, SPECIAL DESIGN: HYGIENE DESIGN, OPERATING RANGE LIMIT: 0.015 ... 0.4 M, LIGHT SOURCE: LASER, RED, PROTECTION CLASS: 1, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 2 PIECE(S), SWITCHIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 37272133 - Radwell International
Willingboro, NJ, United States
Photoelectric
37272133
Photoelectric 37272133
(50115203), DIFFUSE SENSOR WITH BACKGROUND SUPPRESSION, SPECIAL DESIGN: HYGIENE DESIGN, OPERATING RANGE LIMIT: 0.015 ... 0.4 M, LIGHT SOURCE: LASER, RED, PROTECTION CLASS: 1, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 2 PIECE(S), SWITCHIN. FREE 2 YEAR RADWELL WARRANTY

(50115203), DIFFUSE SENSOR WITH BACKGROUND SUPPRESSION, SPECIAL DESIGN: HYGIENE DESIGN, OPERATING RANGE LIMIT: 0.015 ... 0.4 M, LIGHT SOURCE: LASER, RED, PROTECTION CLASS: 1, SUPPLY VOLTAGE: 10 ... 30 V, DC, DIGITAL SWITCHING OUTPUTS: 2 PIECE(S), SWITCHIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 37272133
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-A1106EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SME-8-K-7,5-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
3 suppliers