Manufacturer: Leshan Radio
Win Source Part Number: 1195299-LBSS139WT1G
Manufacturer Homepage: www.lrc.cn/
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
50V 200mA null SC-70 MOSFETs ROHS
| Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1195299-LBSS139WT1G | LBSS139WT1G |
| Product Name | Electronic Surplus - LBSS139WT1G | Triode/MOS Tube/Transistor >> MOSFETs |
| Package Type | SOT3 |